EN
  • EN
  • DE

PIC16F15345-I/SS

Part No PIC16F15345-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16F15345
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889439-PIC16F15345-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F15345-I/SS CAD Model

Description

Microchip Technology PIC16F15345-I/SS

The Microchip Technology PIC16F15345-I/SS is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and peripheral integration for a wide range of applications. As a part of Microchip's extensive PIC16F product line, this microcontroller is designed with a focus on ease of use and flexibility, making it an ideal choice for designers looking to create cost-effective and space-constrained solutions.

Key Features:

  • CPU: The PIC16F15345-I/SS is equipped with an 8-bit CPU, the high-performance RISC architecture, which allows for efficient processing and task management.
  • Memory: It comes with 28 KB of Flash program memory and 2 KB of SRAM, providing ample space for application code and data storage.
  • I/O Pins: The device features 25 I/O pins, which are highly configurable to suit a wide range of application needs, including digital communication, sensor interfacing, and motor control.
  • Communication Peripherals: Integrated communication peripherals include I2C, SPI, and EUSART, offering versatile options for serial communication with other devices and sensors.
  • Analog Features: For analog integration, the PIC16F15345-I/SS provides a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, as well as two comparators with Voltage Reference, enabling precise measurement and control.
  • Timers and PWM: Multiple timers, including 16-bit and 8-bit timers, along with PWM modules, facilitate accurate timing operations and pulse width modulation for tasks such as LED dimming or motor control.
  • Operating Conditions: The microcontroller operates within a voltage range of 1.8V to 5.5V and has an industrial temperature range from -40°C to +85°C, ensuring reliable performance across diverse environments.
  • Packaging: The SSOP-20 (Shrink Small Outline Package) provides a compact footprint, making it suitable for space-limited applications.

Whether you're designing consumer electronics, automotive systems, industrial controls, or Internet of Things (IoT) devices, the PIC16F15345-I/SS offers the right mix of features and capabilities to bring your project to life. With Microchip's MPLAB X Integrated Development Environment (IDE) and comprehensive software libraries, development with this microcontroller is streamlined, reducing time to market for your products.

Overall, the PIC16F15345-I/SS by Microchip Technology stands out as a reliable and cost-effective solution for a myriad of embedded system applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9954 $51.8804
62+ $1.6373 $101.5126
95+ $1.5861 $150.6795
131+ $1.5350 $201.0850
169+ $1.4838 $250.7622
226+ $1.3303 $300.6478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,800 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess