Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16F15376
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355635-PIC16F15376-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F15376-I/MV CAD Model

Description

PIC16F15376-I/MV Microcontroller

The PIC16F15376-I/MV is a versatile and powerful microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the expansive PIC16F family, known for their ease of use and flexibility, making them ideal for a wide range of applications across various industries.

Key Features

  • Core: 8-bit PIC
  • Speed: Up to 32MHz internal oscillator
  • Flash Memory: 28KB
  • SRAM: 2KB
  • Data EEPROM: 256 Bytes
  • I/O Pins: 28 with individual direction control
  • Timers: Multiple timers including 8-bit and 16-bit
  • Communication Interfaces: I2C, SPI, UART
  • ADC: 10-bit Analog-to-Digital Converter with Computation (ADCC)
  • Comparators: 2 with Voltage Reference
  • Operating Voltage Range: 2.3V to 5.5V
  • Temperature Range: -40°C to +125°C

The PIC16F15376-I/MV is equipped with enhanced features that make it a top choice for projects requiring robust performance in challenging environments. With its integrated 10-bit ADCC, this microcontroller simplifies complex analog signal analysis and processing, making it particularly suitable for sensory applications.

As part of Microchip's commitment to longevity and reliability, the PIC16F15376-I/MV is designed with a comprehensive set of peripherals that allow for a significant reduction in system component count, which in turn reduces system cost and power consumption. Its extensive interrupt capabilities ensure responsive real-time performance, while the low-power modes help in extending battery life for portable applications.

Whether you're working on consumer electronics, automotive systems, industrial automation, or IoT devices, the PIC16F15376-I/MV provides the perfect blend of power, versatility, and reliability to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0
Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $25.1137
ECAD model for AT32AP7000-CTUR
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8663 $51.5934
43+ $2.3518 $101.1274
66+ $2.2783 $150.3678
91+ $2.2048 $200.6368
118+ $2.1313 $251.4934
157+ $1.9109 $300.0113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention