Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476992-X12SPA-TF
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian X12SPA-TF CAD Model

Description

The X12SPA-TF motherboard from Supermicro sets a new standard for high-performance computing in professional and server environments. Despite the naming discrepancy in the specs (named as X11SPA-T, likely a typographical error), this motherboard is part of Supermicro's prestigious X12 series, designed to accommodate the latest Intel Xeon Scalable processors. Its architecture enables groundbreaking performance, making it perfect for demanding applications such as virtualization, scientific computing, and advanced data analysis. The X12SPA-TF supports an impressive array of memory configurations up to 2TB of ECC RDIMM or LRDIMM, ensuring smooth operation even in the most memory-intensive tasks. Additionally, it includes support for Intel Optane Persistent Memory, offering a unique balance between high capacity and performance. With multiple PCIe 4.0 slots, it provides ample bandwidth for high-speed network cards, storage controllers, and GPUs, thus offering outstanding flexibility for system expansion. The incorporation of advanced cooling and power efficiency features ensures reliable operation under continuous load. Enhanced with remote management capabilities through IPMI, this motherboard is an optimal solution for IT administrators seeking to optimize workload and energy efficiency in a scalable, future-proof platform.

You May Also Be Interested in

IBM
0
Need more? Email Us
ECAD model for IBM 02WF022 -
IBM
2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
Need more? Email Us
ECAD model for IBM 10N8074 - 2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
IBM
7998 SYSTEM BOARD
Need more? Email Us
ECAD model for IBM 10N9490 - 7998 SYSTEM BOARD
IBM
2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
Need more? Email Us
ECAD model for IBM 8283 - 2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
IBM
8286-42A system board
Need more? Email Us
ECAD model for IBM 74Y4343 - 8286-42A system board
IBM
POWER9 SYSTEM BACKPLANE
Need more? Email Us
ECAD model for IBM 01NN957 - POWER9 SYSTEM BACKPLANE
IBM
power9 backplane 4U
Need more? Email Us
ECAD model for IBM 01NN958 - power9 backplane 4U
IBM
System Backplane 2core2,1Ghz CCIN 53B6
Need more? Email Us
ECAD model for IBM 32N1361 - System Backplane 2core2,1Ghz CCIN 53B6
IBM
systemboard 8284-21A
Need more? Email Us
ECAD model for IBM 00E4395 - systemboard 8284-21A

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention