Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type DIN Rail
Fuse Size 5.906" L x 2.835" W x 3.465" H (150mm x 72mm x 88mm)
Current Rating (Amps) 630 A
For Use With/Related Products NH03, 3
Fuse Type Cartridge
Fuseholder Type Block
Number of Circuits 1
Voltage 690V
Termination Style Screw Terminal
Contact Material Copper
Contact Finish Silver
Ultra Librarian 3D Model Ultra Librarian SB3-D CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE HLDR CARTRIDGE 300V 12A PCB
Need more? Email Us
ECAD model for BK/15087
Littelfuse Inc.
FUSE HLDR BLADE 32V 20A IN LINE / Fuse Holder 20 A 32V 1 Circuit Blade Free Hanging (In-Line)
Lowest to $3.1590
ECAD model for FHAC0001ZXJ
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL / Fuse Holder 30 A 600V 1 Circuit Cartridge DIN Rail
Need more? Email Us
ECAD model for LPSM0001ZXID
Keystone Electronics
FUSE CLIP BLADE 500V 30A PCB
Lowest to $0.2083
ECAD model for 3557
Littelfuse Inc.
FUSE BLOCK CART 600V 400A DIN
Need more? Email Us
ECAD model for LFR604001C
Schurter Inc.
Fuse Holder 16 A 500V 1 Circuit Cartridge Panel Mount
Need more? Email Us
ECAD model for 3101.0031
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT / Fuse Block 600V 12 Circuit Cartridge Chassis Mount
Need more? Email Us
ECAD model for S-8301-12-R
Littelfuse Inc.
FUSE HOLDER CART 250V 6.3A PCB
Lowest to $29.1564
ECAD model for 83400000005
Littelfuse Inc.
Fuse Holder 15 A 125V 1 Circuit Blade Through Hole
Lowest to $0.3885
ECAD model for 04820001ZXBF

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention