Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
Status Obsolete(EOL)
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 48A
Pulsed Collector Current 90A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 24A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 550μJ (off)
Input Type Standard
Gate Charge 50nC
Turn-on and Turn-off delay time 30ns/130ns
Testing Conditions 400V, 24A, 5 Ohm, 15V
Reverse Recovery Time (trr) 30ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXSH)
Win Source Part Number 1049700-IXSH30N60B2D1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXSH30N60B2D1 CAD Model

Description

The IXSH30N60B2D1 is an IGBT transistor that is designed for through-hole mounting.

  • Maximum Collector-Emitter Breakdown Voltage: 600V
  • Maximum Power Dissipation: 250W
  • Maximum Collector-Emitter Saturation Voltage: 2.5V @ 15V, 24A
  • Package: TO-247AD package
  • Status: obsolete
  • Supply and Demand Status: balanced

You May Also Be Interested in

Infineon Technologies
IKD10N60RC2ATMA1
Need more? Email Us
ECAD model for IKD10N60RC2ATMA1
Sanken
FIELD STOP IGBT WITH FRD 650V/60
Need more? Email Us
ECAD model for MGF65A6H
Renesas Electronics America
600V - 40A - IGBT High Speed Power Switching
Need more? Email Us
ECAD model for RJH60F5BDPQ-A0
International Rectifier
Trans IGBT Chip N-CH 600V 28A 100000mW 3-Pin(2+Tab) D2PAK T/R
Need more? Email Us
ECAD model for IRG4BC30KDSTRRP
Fairchild/ON Semiconductor
Ultrafast IGBT
Lowest to $36.5585
ECAD model for SGH80N60UFD
Infineon Technologies
IGBT 650V 80A TO247-3
Lowest to $8.6704
ECAD model for IHW40N65R5XKSA1
ON Semiconductor
IGBT 600V 120A 600W TO247
Lowest to $13.5059
ECAD model for FGH60N60SMD-F085
Infineon Technologies
Trans IGBT Chip N-CH 1200V 3.2A 28000mW 3-Pin(2+Tab) DPAK T/R / HighSpeed 2-Technology
Lowest to $2.8080
ECAD model for IGD01N120H2
ON Semiconductor
1200 V, 15 A Field Stop Trench IGBT
Lowest to $14.7147
ECAD model for FGH15T120SMD

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention