EN
  • EN
  • DE

IRG4BC30KDSTRRP

Part No IRG4BC30KDSTRRP
Manufacturer International Rectifier
Catalog IGBTs - Single
Description Trans IGBT Chip N-CH 600V 28A 100000mW 3-Pin(2+Tab) D2PAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017+
Reference case TO-263
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 746319-IRG4BC30KDSTRRP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name IRG4BC30KDS
Introduction Date October 22, 2000
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IRG4BC30KDSTRRP CAD Model

Description

The IRG4BC30KDSTRRP is an Insulated Gate Bipolar Transistor (IGBT) from International Rectifier (now Infineon Technologies). It's designed for high-speed switching applications and is well-suited for use in resonant mode power supplies, induction heating, and other applications requiring efficient and reliable switching performance.

Applications

  • Induction Heating: Used as the main switching element in induction heating systems.
  • Resonant Mode Power Supplies: Enables efficient switching in resonant power converters.
  • Uninterruptible Power Supplies (UPS): Provides high-speed switching in UPS systems.
  • Welding Machines: Used in inverter-based welding equipment for power control.
  • Motor Control: Can be used in some motor control applications requiring high-speed switching.

Features

  • High-Speed Switching: Optimized for fast switching frequencies.
  • Low VCE(on): Minimizes conduction losses for improved efficiency.
  • Short Circuit Withstand Time: Offers a degree of protection against short circuit conditions.
  • Trench IGBT Technology: Utilizes trench technology for improved performance and ruggedness.
  • Gate Oxide Protection: Integrated gate oxide protection for enhanced reliability.

Benefits

  • Increased Efficiency: Low VCE(on) and fast switching reduce power losses.
  • Improved Reliability: Rugged design and short-circuit withstand capability enhance reliability.
  • Reduced System Size: High switching frequencies allow for smaller passive components.
  • Simplified Design: Integrated features simplify the design process.
  • Enhanced Thermal Performance: Improved thermal characteristics allow for higher power density.

Additional Details

The IRG4BC30KDSTRRP typically has a voltage rating of 600V and a continuous collector current rating of around 24A (at 100°C case temperature). The switching frequency can reach up to several tens of kHz. The package is typically a TO-220 or similar. For detailed electrical characteristics, switching times, and thermal resistance data, refer to the Infineon datasheet. Gate drive requirements should be carefully considered to optimize switching performance and minimize losses. Diodes are often implemented to handle reverse recovery current during switching.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess