EN
  • EN
  • DE

IXGA16N60C2D1

Part No IXGA16N60C2D1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 40A 150W TO263  /  IGBT PT 600 V 40 A 150 W Surface Mount TO-263AA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series HiPerFAST™
Package Tube
Product Status Obsolete
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 100 A
Vce(on) (Max) @ Vge, Ic 3V @ 15V, 12A
Power - Max 150 W
Switching Energy 160µJ (on), 90µJ (off)
Input Type Standard
Gate Charge 25 nC
Td (on/off) @ 25°C 16ns/75ns
Test Condition 400V, 12A, 22Ohm, 15V
Reverse Recovery Time (trr) 30 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AA
Base Product Number IXGA16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 50
Win Source Part Number 1189436-IXGA16N60C2D1
Ultra Librarian 3D Model Ultra Librarian IXGA16N60C2D1 CAD Model

Description

The IXGA16N60C2D1 is a single IGBT transistor from IXYS, designed for high power applications.

  • Type: PT IGBT
  • Collector-Emitter Breakdown Voltage (Max): 600V
  • Collector Current (Max): 40A
  • Switching Energy (On): 160μJ
  • Switching Energy (Off): 90μJ
  • Reverse Recovery Time: 30ns
  • Gate Charge: 25nC
  • td (on/off) @ 25°C: 16ns/75ns
  • Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
  • Mounting: SMD (SMT)
  • Power (Max): 150W
  • Switching Voltage: 200VAC/200VDC

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess