EN
  • EN
  • DE

2SA1881-6-TB

Part No 2SA1881-6-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154052-2SA1881-6-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1881-6-TB CAD Model

Description

ON Semiconductor 2SA1881-6-TB PNP Transistor

The ON Semiconductor 2SA1881-6-TB is a PNP bipolar junction transistor (BJT) designed for high-speed switching applications. This semiconductor device is characterized by its high current capacity and low voltage operation, making it an ideal choice for power amplification and control in a variety of electronic circuits.

Constructed with ON Semiconductor's advanced manufacturing techniques, the 2SA1881-6-TB offers superior performance and reliability. The transistor is housed in a TO-220AB package, which is widely recognized for its excellent thermal properties, ensuring the device operates efficiently even under high power conditions.

Key Features:

  • High Current Capability: The 2SA1881-6-TB can handle continuous collector currents up to -2A, making it suitable for driving larger loads.
  • Low Saturation Voltage: With a collector-emitter saturation voltage of typically -0.5V, this transistor ensures low power loss and higher efficiency in your circuit.
  • Fast Switching Speed: The device is designed for rapid switching, reducing transition times and improving performance in high-frequency applications.
  • Complementary NPN Type: It has a complementary NPN counterpart, allowing for the creation of efficient push-pull amplifier configurations.
  • Robust Thermal Performance: The TO-220AB package enhances the thermal stability of the device, making it suitable for operation in environments with elevated temperatures.

Applications:

  • Power Management Circuits
  • Switching Regulators
  • Motor Controls
  • Audio Amplifiers
  • Signal Processing

The 2SA1881-6-TB transistor by ON Semiconductor is a testament to the company's commitment to delivering high-quality components that meet the demanding needs of modern electronics. Whether you're designing a sophisticated audio system, an efficient power supply, or a robust motor control circuit, the 2SA1881-6-TB offers the performance and reliability required to ensure your product's success.

With its combination of high-speed operation, thermal efficiency, and current handling capabilities, the 2SA1881-6-TB is an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess