The ON Semiconductor 2SC5310-6-TB is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide variety of electronic applications. With its robust construction and reliable performance, this transistor is well-suited for high-speed switching and amplification tasks in industrial, commercial, and consumer electronics.
Key Features
- High Current Capacity: Capable of handling continuous collector currents up to 100 mA, making it suitable for moderate power applications.
- High Voltage Rating: With a collector-emitter voltage (V<sub>CEO) of 50 V, it can be used in circuits with higher operating voltages.
- Low Saturation Voltage: This feature ensures efficient operation by minimizing voltage drop and power loss when the transistor is in the "on" state.
- Fast Switching Speed: Its swift response time is ideal for applications requiring quick transitions between on and off states.
- Compact Package: The 2SC5310-6-TB comes in a small TB package, which is space-efficient and suitable for high-density PCB designs.
Applications
The versatility of the 2SC5310-6-TB allows it to be used in a myriad of applications, including:
- Power management circuits
- Switching regulators
- Motor control drivers
- Audio amplifiers
- Signal processing
Quality and Reliability
ON Semiconductor is renowned for its commitment to quality, and the 2SC5310-6-TB is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance consistency. Whether for prototyping or mass production, this NPN transistor is an excellent choice for engineers and designers looking for a dependable component.
Ordering Information
The 2SC5310-6-TB is available for order through ON Semiconductor's distribution network. For detailed specifications and purchasing options, please refer to the official ON Semiconductor website or contact their sales representatives.