EN
  • EN
  • DE

US1002FL_R1_00001

Part No US1002FL_R1_00001
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description SOD-123FL, ULTRA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Diode Standard 200 V 1A Surface Mount SOD-123FL
Manufacturer Panjit
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123F
Case / Package SOD-123FL
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 3757-US1002FL_R1_00001CT, 3757-US1002FL_R1_00001TR, 3757-US1002FL_R1_00001DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902297-US1002FL_R1_00001
Ultra Librarian 3D Model Ultra Librarian US1002FL_R1_00001 CAD Model

Description

The US1002FL_R1_00001 is a Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for high-frequency rectification and fast switching applications. Schottky diodes are characterized by a low forward voltage drop and a fast reverse recovery time, making them ideal for use in switching power supplies, DC-DC converters, and other high-speed circuits.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Reverse Polarity Protection: Integrated into circuits to prevent damage from reverse polarity connections.
  • Free-Wheeling Diodes: Utilized as free-wheeling diodes in inductive circuits to protect switching transistors from voltage spikes.
  • Solar Power Systems: Found in solar power systems for blocking reverse current flow and improving efficiency.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching and reduces switching losses.
  • High Surge Current Capability: Capable of withstanding high surge currents without damage.
  • Low Leakage Current: Minimizes reverse leakage current, improving circuit performance.
  • Surface Mount Package: Available in a compact surface mount package for easy assembly.

Benefits

  • Improved Efficiency: Minimizes power loss and improves the overall efficiency of electronic circuits.
  • High-Speed Switching: Enables high-speed switching and reduces switching losses, improving circuit performance.
  • Enhanced Reliability: Provides reliable performance and long life, ensuring circuit stability.
  • Compact Design: Allows for compact integration into electronic circuits, optimizing board space utilization.
  • Effective Protection: Protects circuits from reverse polarity connections and voltage spikes.

Additional Details

The US1002FL_R1_00001 Schottky Barrier Rectifier is typically constructed using a metal-semiconductor junction. It is available in various surface mount packages, such as SMB and SMC. Key specifications include its forward voltage, reverse voltage, forward current, and surge current rating. These diodes are designed to meet industry standards for reliability and performance.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,030+ $0.0486 $50.0580
2,510+ $0.0399 $100.1490
3,880+ $0.0387 $150.1560
5,350+ $0.0374 $200.0900
6,910+ $0.0362 $250.1420
9,260+ $0.0324 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,679 pieces
MOQ: 1030 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess