EN
  • EN
  • DE

RJH60F5BDPQ-A0

Part No RJH60F5BDPQ-A0
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description 600V - 40A - IGBT High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1243007-RJH60F5BDPQ-A0
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJH60F5BDPQ-A0 CAD Model

Description

The RJH60F5BDPQ-A0 is a high-voltage, fast-switching N-channel power MOSFET manufactured by Renesas Electronics America. It is designed for high-efficiency power conversion applications, particularly in power supplies, inverters, and motor drives. The MOSFET offers low on-resistance and high avalanche ruggedness, enhancing the overall efficiency and reliability of power electronic systems.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as switching elements in various power supply topologies.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems for efficient power conversion.
  • Inverters: Employed in solar inverters, motor inverters, and other inverter applications.
  • Motor Drives: Used in motor control circuits for efficient power switching and control.

Features:

  • N-Channel MOSFET: Provides efficient power switching capabilities.
  • High Voltage Rating: Designed for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • Fast Switching Speed: Enables high-frequency operation for improved efficiency.
  • Avalanche Ruggedness: Withstands high avalanche energy, enhancing reliability.

Benefits:

  • High Efficiency: Reduces power losses and improves overall system efficiency.
  • Improved Reliability: Offers high reliability due to robust design and avalanche ruggedness.
  • Reduced Heat Dissipation: Minimizes heat generation, simplifying thermal management.
  • Simplified Design: Allows for simpler and more compact power electronic designs.

Additional Details:

The RJH60F5BDPQ-A0 has specific voltage and current ratings that must be observed to ensure safe operation. It is available in a TO-220 package. Its performance parameters, such as gate charge and output capacitance, are critical in optimizing switching performance. This MOSFET is designed to handle high-frequency switching, contributing to smaller and more efficient power converter designs. Proper gate drive circuitry is essential to ensure optimal switching performance and prevent unwanted oscillations. Its combination of low on-resistance, high voltage capability, and fast switching makes it a highly desirable component for modern power electronic systems aiming to achieve high efficiency and reliability. Renesas provides extensive documentation and application notes to assist designers in effectively utilizing this MOSFET in their applications.

You May Also Be Interested in

IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess