EN
  • EN
  • DE

FGH15T120SMD

Part No FGH15T120SMD
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 1200 V, 15 A Field Stop Trench IGBT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO-247
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 758662-FGH15T120SMD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FGH15T120SMD CAD Model

Description

Product Overview: FGH15T120SMD from ON Semiconductor

The FGH15T120SMD is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leading company in energy-efficient innovations. This IGBT is engineered to offer superior efficiency and performance for a wide range of power applications. With its robust design and cutting-edge technology, the FGH15T120SMD is an ideal choice for designers looking to improve system reliability and efficiency in high-power switching applications.

Key Features and Benefits

  • High Current Capability: The FGH15T120SMD can handle a continuous collector current of up to 30A at 25°C, making it suitable for applications that demand high current capacity.
  • Low On-State Voltage: The device boasts a low V<sub>CE(ON) typ. of 2.3V at I<sub>C=15A, contributing to reduced conduction losses and improved overall efficiency.
  • High-Speed Switching: With fast switching speeds, this IGBT helps to minimize switching losses, further enhancing the efficiency of power conversion systems.
  • Robust Temperature Performance: The FGH15T120SMD is capable of operating at junction temperatures of up to 175°C, ensuring reliable performance even under high thermal stress.
  • Co-Packaged Free Wheeling Diode: The inclusion of a soft recovery anti-parallel diode provides efficient and reliable freewheeling functionality, which is essential in applications such as inverters and motor drives.

Applications

The FGH15T120SMD IGBT is versatile and can be used in a variety of power applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Induction Heating
  • Renewable Energy Systems such as Solar Inverters

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the FGH15T120SMD is no exception. It is designed to meet stringent industry standards for reliability and performance, ensuring that it can withstand the rigors of demanding applications. Additionally, ON Semiconductor's commitment to environmental sustainability means that the FGH15T120SMD is produced with eco-friendly materials and processes, aligning with modern green initiatives.

Whether you are designing energy-efficient motor controllers or robust power management systems, the FGH15T120SMD from ON Semiconductor offers a compelling combination of performance, efficiency, and reliability.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1381 $65.6905
11+ $10.7801 $118.5811
17+ $10.4432 $177.5344
23+ $10.1063 $232.4449
30+ $9.7695 $293.0850
40+ $8.7588 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess