EN
  • EN
  • DE

IBM 01NN958 - power9 backplane 4U

Part No IBM 01NN958 - power9 backplane 4U
Manufacturer IBM
Catalog Systemboard
Description power9 backplane 4U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1423038-IBM 01NN958 - power9 backplane 4U
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01NN958 - power9 backplane 4U CAD Model

Description

The IBM 01NN958 power9 backplane 4U stands as a pivotal component specifically tailored for IBM Power9 server systems housed within 4U chassis configurations. This backplane is engineered to ensure the seamless integration of system components, offering unparalleled support for high-density configurations while optimizing the distribution of power and the flow of data across the server's architecture. It is designed to facilitate the smooth operation of the Power9 processor, memory banks, and storage units, enhancing system efficiency, reliability, and scalability. The 01NN958 model is particularly notable for its ability to accommodate the rigorous demands of large-scale, performance-sensitive applications, making it an essential element of state-of-the-art computing environments focused on delivering high levels of processing power, such as those required for advanced analytics, cloud computing, and artificial intelligence solutions.

You May Also Be Interested in

Supermicro
Supermicro X11DDW-L Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRW-IT Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRT-PT Motherboard
Need more? Email Us
NetApp
NetApp FAS80X0 System Board
Need more? Email Us
Supermicro
Supermicro X10SRi-F Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRi-T4+-B Bulk
Need more? Email Us
Supermicro
Supermicro X11DPT-PS Motherboard + Node
Need more? Email Us
Supermicro
Supermicro X10DRG-OT+-CPU Motherboard
Need more? Email Us
Supermicro
Supermicro X9DRD-IT+ Motherboard
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess