EN
  • EN
  • DE

PIC16F1575T-I/SL

Part No PIC16F1575T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14SOIC / PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F1575
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 2,600
Win Source Part Number 1318769-PIC16F1575T-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F1575T-I/SL CAD Model

Description

Microchip Technology's PIC16F1575T-I/SL Microcontroller

The PIC16F1575T-I/SL from Microchip Technology is a highly capable 8-bit microcontroller that offers a perfect blend of power and performance for a wide range of embedded applications. This microcontroller is from Microchip's extensive PIC16F family, known for its robust architecture, low power consumption, and flexibility that caters to designers and hobbyists alike.

Key Features

  • CPU: The PIC16F1575T-I/SL is built on a high-performance RISC CPU with a 49 instruction, 16-stack level architecture that ensures swift and efficient processing.
  • Memory: It comes equipped with 3.5 KB of flash memory for program storage, 256 bytes of EEPROM for data storage, and 512 bytes of SRAM, providing ample space for complex applications.
  • I/O Ports: The device features 18 versatile I/O pins, which allow it to interface with a wide array of sensors, actuators, and other peripherals.
  • Timers and PWM: Multiple timers, including a 16-bit timer, and up to four PWM channels enable precise timing and control for tasks such as motor control and LED dimming.
  • Analog Features: It also boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, providing accurate analog signal measurement for applications like sensor interfacing and data acquisition.
  • Communication Peripherals: Integrated communication peripherals include I2C, SPI, and EUSART, facilitating easy connectivity with other microcontrollers and peripheral devices.
  • Operating Conditions: The PIC16F1575T-I/SL operates over a wide voltage range (2.3V to 5.5V) and has an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Packaging: This microcontroller is available in a 14-pin SOIC package, which is ideal for space-constrained applications.

Applications

The versatility of the PIC16F1575T-I/SL makes it an excellent choice for a variety of applications, including consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its robust feature set allows developers to implement complex algorithms and control systems, while its low power consumption makes it ideal for battery-operated and portable devices.

In conclusion, the PIC16F1575T-I/SL from Microchip Technology is a powerful and versatile microcontroller that offers a rich set of features suitable for a multitude of embedded applications. Its performance, coupled with its ease of use, makes it a go-to choice for engineers looking for a reliable and cost-effective solution.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2765 $116.1015
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,959 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess