EN
  • EN
  • DE

PIC16F1619-I/SO

Part No PIC16F1619-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 12x10b, D/A 1x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 1088382-PIC16F1619-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1619-I/SO CAD Model

Description

PIC16F1619-I/SO Microcontroller

The PIC16F1619-I/SO from Microchip Technology is a versatile and powerful microcontroller that offers a robust set of features for a wide range of applications. This 8-bit microcontroller is part of Microchip's enhanced Mid-range Core with 14 KB of flash memory, 1 KB of SRAM, and 256 bytes of EEPROM, making it ideal for projects that require ample program space and data storage.

It comes in a compact SOIC (Small Outline Integrated Circuit) package with 20 pins, which makes it suitable for space-constrained applications while still providing sufficient I/O options for interfacing with other devices and peripherals. The PIC16F1619-I/SO operates at a voltage range of 2.3V to 5.5V, allowing for flexibility in power supply design and compatibility with both TTL and CMOS logic levels.

One of the standout features of this microcontroller is its Core Independent Peripherals (CIPs), which include Complementary Waveform Generator (CWG), Numerically Controlled Oscillator (NCO), and multiple communication interfaces such as I2C, SPI, and EUSART. These CIPs can handle various tasks autonomously without the need for CPU intervention, which significantly improves system efficiency and reduces power consumption.

The PIC16F1619-I/SO also boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise analog signal measurement. For applications requiring accurate timing and control, it offers various timers, including a 16-bit timer, and a Configurable Logic Cell (CLC) that provides customizable hardware logic to simplify the design and implementation of complex logic functions.

With its integrated Extreme Low-Power (XLP) technology, the PIC16F1619-I/SO is optimized for low-power applications, extending battery life in portable devices. It also features an integrated watchdog timer and brown-out reset for increased reliability.

Overall, the PIC16F1619-I/SO is a highly capable and flexible microcontroller that is well-suited for applications in automation, consumer electronics, automotive systems, and more. Its combination of advanced peripherals, power efficiency, and ease of use make it a popular choice for both hobbyists and professional developers.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4022 $51.0330
36+ $2.7916 $100.4976
56+ $2.7043 $151.4408
77+ $2.6171 $201.5167
99+ $2.5299 $250.4601
133+ $2.2682 $301.6706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,118 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess