EN
  • EN
  • DE

PIC16F1709T-I/SS

Part No PIC16F1709T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F1709
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F1709T-I/SS-ND,PIC16F1709T-I/SSCT,PIC16F1709T-I/SSDKR,PIC16F1709T-I/SSTR
Standard Package 1,600
Win Source Part Number 1322804-PIC16F1709T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1709T-I/SS CAD Model

Description

Microchip Technology's PIC16F1709T-I/SS Microcontroller

The PIC16F1709T-I/SS is a versatile 8-bit microcontroller from the renowned manufacturer, Microchip Technology. This compact yet powerful component is part of the PIC16F family, which is well-known for its high performance, reliability, and ease of use. The PIC16F1709T-I/SS is designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems.

At the heart of the PIC16F1709T-I/SS lies a high-precision 16 MHz internal oscillator, which ensures that the device can operate at a fast pace without the need for any external clock sources. It boasts a generous 14 KB of flash memory, allowing ample space for complex program code, and 1 KB of RAM for efficient data handling. Additionally, the device includes 256 bytes of EEPROM, which provides non-volatile storage for critical data that must be preserved between power cycles.

The microcontroller features an enhanced Mid-range core with 49 Instruction, 16 Stack Levels, and operates with a wide voltage range from 2.3V to 5.5V. This makes it highly adaptable to different power environments and suitable for battery-operated applications. The PIC16F1709T-I/SS comes in a space-saving 20-SSOP package, which is ideal for projects where board space is at a premium.

Among its rich set of peripherals, the PIC16F1709T-I/SS includes:

  • Two PWM modules
  • Two Capture, Compare, PWM (CCP) modules
  • Complementary Waveform Generator (CWG) module
  • Numerous communication interfaces such as I2C, SPI, and EUSART
  • 11 Channel 10-bit Analog-to-Digital Converter (ADC)
  • Integrated temperature sensor

With its integrated features, the PIC16F1709T-I/SS supports a variety of functions, including motor control, LED lighting control, power management, and sensor interfacing. Its Extended Watchdog Timer (WDT) and Brown-Out Reset (BOR) features ensure reliable operation under adverse conditions. The device also supports in-circuit serial programming (ICSP) for easy programming and development.

Overall, the PIC16F1709T-I/SS from Microchip Technology stands out as a robust and feature-rich microcontroller that offers a perfect blend of performance, versatility, and reliability for designers and engineers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7410 $54.1870
16+ $6.3516 $101.6256
25+ $6.1532 $153.8300
34+ $5.9547 $202.4598
44+ $5.7562 $253.2728
59+ $5.1607 $304.4813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,657 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess