Products specifications

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 3x5b, 3x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F1778
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353836-PIC16F1778-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1778-E/SS CAD Model

Description

Microchip Technology PIC16F1778-E/SS Microcontroller

The PIC16F1778-E/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for a wide range of embedded applications. This microcontroller is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family, and it features a compact SSOP-20 package, making it suitable for space-constrained applications.

Key Features:

  • CPU: The device is built around a powerful 8-bit PIC® microcontroller core with a maximum clock speed of 32 MHz, providing robust processing capabilities for your application needs.
  • Program Memory: It comes with 14 KB of flash memory, allowing ample space for storing your application code.
  • RAM: The microcontroller includes 1 KB of SRAM, offering sufficient temporary data storage for runtime operations.
  • EEPROM: With 256 bytes of EEPROM, this device provides non-volatile memory for critical data storage that persists even after power cycles.
  • I/O Pins: It features 18 versatile input/output pins, which can be configured for various interface requirements, including digital I/O and analog inputs.
  • Timers and PWM: The PIC16F1778-E/SS is equipped with multiple timers and up to four PWM channels, enabling precise timing and control for tasks such as motor control and LED dimming.
  • Analog Features: It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for accurate measurement of analog signals.
  • Communication Peripherals: The device supports various communication protocols, including I2C, SPI, and EUSART, facilitating easy data exchange with other devices and peripherals.
  • Operating Voltage: This microcontroller operates over a wide voltage range of 1.8V to 5.5V, ensuring compatibility with both low-power and standard power applications.
  • Temperature Range: It is designed to operate within the industrial temperature range of -40°C to 85°C, making it reliable in harsh environmental conditions.

The PIC16F1778-E/SS is a versatile microcontroller that integrates powerful features into a small package, ideal for applications in the automotive, industrial, appliances, and consumer electronics sectors. With its extensive set of peripherals and low power consumption, it is designed to enable sophisticated control and monitoring systems while maintaining cost-effectiveness and efficiency.

You May Also Be Interested in

Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention