EN
  • EN
  • DE
  • IT

PIC16F1788T-I/SS

Part No PIC16F1788T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b, 3x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F1788
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352974-PIC16F1788T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1788T-I/SS CAD Model

Description

Product Overview: PIC16F1788T-I/SS

The PIC16F1788T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and reliability in a wide range of applications. This MCU is part of the PIC16F family, which is well-known for its ease of use and flexibility, making it an ideal choice for both beginners and experienced developers alike.

Key Features

  • Core: The PIC16F1788T-I/SS is built around an 8-bit PIC microcontroller core, offering a perfect balance between power consumption and processing capabilities. With its operating speed of up to 32 MHz, it provides swift execution of instructions, ensuring efficient performance for time-sensitive tasks.
  • Memory: This MCU is equipped with 7 KB of flash memory and 1 KB of RAM, providing ample space for application code and data storage. The flash memory technology enables easy reprogramming and updates, which is essential for iterative development processes and long-term maintenance.
  • I/O and Peripherals: It comes with 18 I/O pins, which can be configured for various functions, including digital input/output, analog-to-digital conversion, and PWM outputs. The device also includes advanced peripherals such as Comparators, a 9-bit DAC, a Fixed Voltage Reference (FVR), and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), giving developers the flexibility to interface with a wide range of sensors and actuators.
  • Temperature Range: The PIC16F1788T-I/SS operates within an extended temperature range of -40°C to +125°C, making it suitable for harsh environmental conditions.
  • Package: It is available in a 20-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications while still providing enough pins for complex tasks.

Applications

With its robust feature set, the PIC16F1788T-I/SS is well-suited for a variety of applications, including industrial control systems, automotive applications, home appliances, and consumer electronics. Its rich peripheral set and wide operating temperature range make it particularly useful in environments that require reliable operation under varying conditions.

Programming and Development

Microchip offers a comprehensive suite of development tools for the PIC16F1788T-I/SS, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC). These tools provide a user-friendly interface and a simplified workflow to accelerate the development process from prototype to production.

With its combination of performance, versatility, and support, the PIC16F1788T-I/SS from Microchip Technology stands as a top choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8210 $52.3890
21+ $4.7763 $100.3023
33+ $4.6270 $152.6910
45+ $4.4777 $201.4965
58+ $4.3285 $251.0530
78+ $3.8807 $302.6946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess