EN
  • EN
  • DE

PIC16F1789-E/MV

Part No PIC16F1789-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 35
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 14x12b; D/A 1x8b, 3x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16F1789
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 73
Win Source Part Number 1318852-PIC16F1789-E/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1789-E/MV CAD Model

Description

Microchip Technology's PIC16F1789-E/MV Microcontroller

The PIC16F1789-E/MV is a versatile and powerful 8-bit microcontroller from Microchip Technology, a leader in microcontroller and analog semiconductors. Designed with a focus on performance, low power consumption, and flexibility, this microcontroller is well-suited for a wide range of applications across various industries.

At the heart of the PIC16F1789-E/MV is a high-performance RISC CPU with a rich feature set, including:

  • Enhanced Mid-Range Core with 49 Instructions, 16 Stack Levels
  • Flash Program Memory: 28 KB
  • Data Memory (RAM): 2 KB
  • EEPROM: 256 Bytes
  • Speed: Up to 32 MHz internal oscillator
  • I/O Pins: 35
  • Communication Interfaces: I2C, SPI, UART
  • 12-bit Analog-to-Digital Converter (ADC): with up to 17 channels
  • 10-bit Digital-to-Analog Converter (DAC)
  • Comparators: 2 with Voltage Reference
  • Timers: Four 8-bit and three 16-bit timers
  • PWM Modules: Up to 10-bit resolution

The PIC16F1789-E/MV comes in a 40-pin UQFN package, making it compact and suitable for space-constrained applications. With its extended voltage range, this microcontroller is designed to operate between 1.8V and 5.5V, allowing for flexible power management and compatibility with both low and standard voltage components.

Microchip's PIC16F1789-E/MV is complemented by the MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development. This combination of hardware and software support ensures a user-friendly experience that accelerates time to market for designers and developers.

Whether you're designing consumer electronics, automotive systems, IoT devices, or industrial control systems, the PIC16F1789-E/MV offers a robust platform for your microcontroller needs, combining efficiency, reliability, and a broad range of peripherals in a single chip.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9473 $63.5784
18+ $6.5209 $117.3762
28+ $6.3171 $176.8788
38+ $6.1133 $232.3054
49+ $5.9096 $289.5704
66+ $5.2982 $349.6812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess