EN
  • EN
  • DE

PIC16F1823T-E/ML

Part No PIC16F1823T-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8/14-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348551-PIC16F1823T-E/ML
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F1823T-E/ML CAD Model

Description

Product Overview: PIC16F1823T-E/ML

The PIC16F1823T-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the PIC16F family, renowned for its efficient operation, versatility, and ease of use. It is designed to cater to a wide range of applications, including industrial control systems, automotive, consumer electronics, and Internet of Things (IoT) devices.

The PIC16F1823T-E/ML features a 14-bit instruction set architecture, which allows for a smooth and efficient operation. It operates with a voltage range of 1.8V to 5.5V, making it suitable for low-power applications. The device is equipped with an internal oscillator, which reduces the need for external components and simplifies the design process.

This MCU comes with 3.5 KB of flash memory, providing ample space for application code, and 128 bytes of EEPROM, which is useful for storing non-volatile data. Additionally, it boasts 256 bytes of RAM, ensuring smooth operation and multitasking capabilities. The PIC16F1823T-E/ML has 18 I/O pins, which can be configured for various functions, including digital input/output, analog inputs, and PWM outputs, providing designers with great flexibility in interfacing with other components.

One of the key features of this microcontroller is its eXtreme Low Power (XLP) technology. This allows for very low-power operation, making it ideal for battery-operated and portable applications where power consumption is critical. The MCU also includes a variety of peripherals, such as a 10-bit Analog-to-Digital Converter (ADC), comparators, and timers, which enhance its functionality without the need for additional components.

The PIC16F1823T-E/ML is available in a 16-pin QFN package, which is suitable for space-constrained applications. It is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

Overall, the PIC16F1823T-E/ML from Microchip Technology is a robust, versatile, and power-efficient MCU that can serve as the heart of a multitude of electronic applications, offering designers a cost-effective and flexible solution for their control needs.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1298 $60.6490
12+ $9.9538 $119.4456
18+ $9.6419 $173.5542
25+ $9.3312 $233.2800
33+ $9.0206 $297.6798
43+ $8.0873 $347.7539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess