Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ mTouch™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name PIC16F1827
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889464-PIC16F1827-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1827-E/SO CAD Model

Description

Microchip Technology's PIC16F1827-E/SO Microcontroller

The PIC16F1827-E/SO is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of performance, power efficiency, and peripheral integration for a wide array of applications. This MCU comes in a compact 18-pin SOIC package, making it suitable for space-constrained applications while still providing ample functionality for complex tasks.

At the heart of the PIC16F1827-E/SO is Microchip's advanced RISC architecture, which provides the speed and agility needed to execute instructions efficiently, with a typical instruction execution time of just 2 microseconds at its maximum operating speed of 32 MHz. This is made possible by an internal oscillator, which eliminates the need for external clock components, simplifying design and reducing system costs.

The device is equipped with 3.5 KB of flash memory, which is ample space for storing application code, and 256 bytes of EEPROM, allowing for easy data storage without the need for additional external memory components. Additionally, it boasts 128 bytes of RAM, providing the necessary workspace for temporary data storage during operation.

One of the standout features of the PIC16F1827-E/SO is its rich set of integrated peripherals. It includes an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which facilitates serial communication with other microcontrollers or computers. It also has two Comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, and a Capture/Compare/PWM (CCP) module for advanced timing and control operations.

For designers concerned with power consumption, the PIC16F1827-E/SO offers various power-saving modes, including Idle and Power-Down modes, which help to minimize energy usage when the MCU is not in full operation. Additionally, the device can operate across a wide voltage range of 2.0V to 5.5V, making it suitable for both battery-powered and line-powered applications.

In summary, the PIC16F1827-E/SO from Microchip Technology is a robust microcontroller that combines computational efficiency, a broad set of features, and power flexibility, making it an excellent choice for projects requiring a compact, yet feature-rich MCU.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6870 $51.1830
22+ $4.6662 $102.6564
34+ $4.5204 $153.6936
46+ $4.3746 $201.2316
60+ $4.2288 $253.7280
80+ $3.7913 $303.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,762 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention