EN
  • EN
  • DE

PIC16F18326-E/JQVAO

Part No PIC16F18326-E/JQVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-UQFN Exposed Pad
Supplier Device Package 16-UQFN (4x4)
Base Product Number PIC16F18326
Other Names 150-PIC16F18326-E/JQVAO
Standard Package 91
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 1264494-PIC16F18326-E/JQVAO
Ultra Librarian 3D Model Ultra Librarian PIC16F18326-E/JQVAO CAD Model

Description

The PIC16F18326-E/JQVAO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of the PIC16F family, which is known for its versatility and efficiency in a wide range of embedded applications.

Key Features:

  • Core: The PIC16F18326-E/JQVAO is powered by an Enhanced Mid-range Core with a 14-bit architecture, ensuring a perfect balance between computational power and power consumption.
  • Program Memory: It comes with 14 KB of flash memory, providing ample space for complex firmware and applications.
  • RAM: The device is equipped with 1 KB of RAM, allowing for efficient data handling and manipulation.
  • Data EEPROM: With 256 bytes of data EEPROM, this MCU offers reliable data storage for critical non-volatile data.
  • I/O Pins: It includes 18 versatile input/output pins, which support various digital and analog functionalities, making it ideal for interfacing with sensors, actuators, and other peripherals.
  • Communication Peripherals: The MCU features multiple communication interfaces, including I2C, SPI, and EUSART, facilitating easy integration into complex systems.
  • Timers and CCP Modules: It has various timers and Capture/Compare/PWM (CCP) modules for precise timing operations and PWM outputs.
  • Analog Features: The PIC16F18326-E/JQVAO boasts a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for enhanced analog sensor integration and processing.
  • Operating Voltage: This MCU operates at a wide voltage range of 2.3V to 5.5V, making it suitable for battery-operated and portable applications.
  • Temperature Range: The device is designed to work within the extended temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The PIC16F18326-E/JQVAO is ideal for a variety of applications, including industrial control systems, automotive, consumer electronics, Internet of Things (IoT) devices, and medical instruments. Its robust feature set and adaptability make it a go-to choice for engineers and developers looking to create sophisticated and reliable embedded systems.

Quality and Reliability:

As with all Microchip products, the PIC16F18326-E/JQVAO is manufactured to the highest quality standards, ensuring long-term reliability and performance in even the most demanding applications.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess