EN
  • EN
  • DE

LPC2109FBD64/00

Part No LPC2109FBD64/00
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Single-chip 16/32-bit microcontrollers; 64/128/256 kB ISP/IAP flash with 10-bit ADC and CAN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 300581-LPC2109FBD64/00
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2109FBD64/00 CAD Model

Description

The NXP LPC2109FBD64/00 is a robust 32-bit microcontroller that is designed to cater to a wide array of embedded applications. This highly capable MCU is part of NXP's LPC2100 series, which is renowned for its high performance and low power consumption. The device is built around a 32-bit ARM7TDMI-S CPU core, making it an ideal choice for applications requiring advanced control and high-speed computing.

Key Features:

  • CPU Core: 32-bit ARM7TDMI-S processor, which operates at a maximum frequency of 70 MHz, providing the perfect balance between power consumption and processing capability.
  • Memory: Comes with 64 KB of on-chip static RAM and 128/256 KB of on-chip flash memory, which is more than sufficient for complex algorithms and data storage.
  • I/O Capabilities: Features 32+16+2 GPIO pins that offer high versatility for interfacing with other components and peripherals.
  • Communication Interfaces: Includes multiple serial interfaces such as UARTs, SPI, SSP, and I2C, allowing for easy integration with various communication protocols.
  • Timer Functions: Equipped with multiple 32-bit timers, a Real-Time Clock, and Watchdog Timer, which are crucial for time-sensitive operations.
  • Package: Housed in a compact LQFP-64 package, making it suitable for space-constrained applications.
  • Power Management: Incorporates power control modes including Idle and Power-down modes to optimize power consumption.
  • System Control: System control block for clock distribution, power management, and external interrupt configuration.
  • Debugging and Emulation: Offers in-system programming and in-application programming with on-chip bootloader software, along with JTAG and enhanced trace support for debugging.

The LPC2109FBD64/00 is designed to operate at a wide range of supply voltages, making it a versatile choice for battery-powered and mains-operated devices. Its performance and feature set make it suitable for industrial control, medical systems, automotive, and consumer electronics. With its integrated analog-to-digital converter (ADC) and versatile PWM outputs, it can handle complex sensor interfacing and motor control applications with ease.

Whether you're designing an advanced communication system or a simple control task, the NXP LPC2109FBD64/00 microcontroller provides a reliable, efficient, and cost-effective solution that will keep your applications running smoothly.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess