EN
  • EN
  • DE

PIC16F18326T-I/ST

Part No PIC16F18326T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 14TSSOP / PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F18326
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F18326T-I/STTR,PIC16F18326T-I/STDKR,PIC16F18326T-I/STCT,PIC16F18326T-I/ST-ND
Standard Package 2,500
Win Source Part Number 1319017-PIC16F18326T-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F18326T-I/ST CAD Model

Description

Microchip Technology's PIC16F18326T-I/ST Microcontroller

The PIC16F18326T-I/ST is a high-performance microcontroller unit (MCU) from Microchip Technology, an industry leader in smart, connected, and secure embedded control solutions. This compact and versatile MCU is part of the PIC16F family, known for their reliability and ease of use in a wide range of applications. The PIC16F18326T-I/ST is designed to operate with enhanced power efficiency and robust performance, making it an ideal choice for automation, consumer electronics, automotive industries, and more.

This MCU is built around a powerful 8-bit PIC core and comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins. It operates at a voltage range of 2.3V to 5.5V, which allows for flexibility in various power-sensitive applications. With a maximum clock speed of 32 MHz, the PIC16F18326T-I/ST provides a balanced combination of processing power and energy efficiency.

One of the standout features of this microcontroller is its integrated 256 bytes of EEPROM, 2 KB of RAM, and 14 KB of flash memory, which offers ample space for program storage and efficient data management. Additionally, it supports advanced peripherals such as multiple PWM channels, comparators, and a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), enabling precise control and measurement capabilities for complex tasks.

The PIC16F18326T-I/ST also boasts a range of serial communication interfaces including I2C, SPI, and EUSART, which provide excellent connectivity options for embedded systems. The device includes an array of safety and monitoring functions, such as Brown-Out Reset (BOR), Windowed Watchdog Timer (WWDT), and a Configurable Logic Cell (CLC) which further enhance its reliability and flexibility in system design.

For development and debugging, the MCU is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the development process, allowing engineers to bring their products to market faster. The PIC16F18326T-I/ST is also compatible with Microchip's in-circuit debuggers and programmers, enabling seamless and efficient workflow from prototype to production.

In conclusion, the PIC16F18326T-I/ST by Microchip Technology is a robust and feature-rich microcontroller that offers an optimal balance of performance, power efficiency, and versatility for a wide array of applications.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9646 $50.3982
42+ $2.4325 $102.1650
64+ $2.3565 $150.8160
88+ $2.2805 $200.6840
114+ $2.2045 $251.3130
152+ $1.9764 $300.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess