EN
  • EN
  • DE

PIC16F18445-I/SO

Part No PIC16F18445-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x12b; D/A 1x5b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16F18445
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368684-PIC16F18445-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F18445-I/SO CAD Model

Description

Microchip Technology's PIC16F18445-I/SO Microcontroller

The PIC16F18445-I/SO from Microchip Technology is a versatile and powerful 8-bit microcontroller that serves as an ideal solution for a wide range of embedded applications. This particular model comes in a convenient SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications while offering robust features that developers and engineers can leverage to create efficient and reliable systems.

The PIC16F18445-I/SO is equipped with Microchip's advanced RISC architecture, which provides the efficiency of a Reduced Instruction Set Computing model. This architecture enables the microcontroller to perform operations with fewer instructions, resulting in faster execution times and improved power efficiency. With a wide operating voltage range of 2.3V to 5.5V, this microcontroller is highly adaptable to various power environments, making it a flexible choice for both battery-powered and plugged-in devices.

Key features of the PIC16F18445-I/SO include:

  • Memory: It boasts up to 14 KB of Flash memory and 1 KB of SRAM, which is ample for a multitude of simple to moderately complex applications.
  • Enhanced Peripherals: This microcontroller comes with enhanced peripherals such as a 10-bit ADC with Computation (ADC2), multiple communication interfaces (I2C/SPI/UART), and a 5-bit Digital to Analog Converter (DAC).
  • Configurable Logic Cell (CLC): The integrated CLC allows for customizable hardware creation that can simplify logic and reduce BOM costs by eliminating external components.
  • Comprehensive Timer Suite: It includes various timers that support a range of functions from simple timekeeping to complex PWM output.
  • Low Power Consumption: The device features several power-saving modes to ensure minimal power usage during idle or sleep states.

The PIC16F18445-I/SO also supports Microchip's MPLAB® Code Configurator (MCC) for simplified development and MPLAB X Integrated Development Environment (IDE) for a full-featured software development experience. This, coupled with its extensive documentation and support, makes the PIC16F18445-I/SO a reliable and user-friendly choice for both novice and experienced developers looking to optimize their designs for performance and cost.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16F18445-I/SO provides a balance of performance, power efficiency, and versatility, making it an excellent microcontroller for your next project.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess