EN
  • EN
  • DE
  • IT

PIC16F18446-I/SO

Part No PIC16F18446-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001260-PIC16F18446-I/SO
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Ultra Librarian 3D Model Ultra Librarian PIC16F18446-I/SO CAD Model

Description

Product Overview: PIC16F18446-I/SO by Microchip Technology

The PIC16F18446-I/SO from Microchip Technology is a versatile and powerful microcontroller that serves as a perfect solution for a wide range of embedded applications. This device is part of the enhanced mid-range PIC16F family, known for its robust performance and low power consumption.

Key Features:

  • Core: The PIC16F18446-I/SO features an 8-bit PIC® microcontroller core with a maximum CPU speed of 32 MHz, providing a solid foundation for applications that require reliable processing capabilities.
  • Memory: It comes equipped with 14 KB of flash program memory, 1 KB of SRAM, and 256 bytes of EEPROM, offering ample space for application code and data storage.
  • I/O Pins: The device boasts up to 18 programmable I/O pins, allowing for flexible interfacing with peripheral devices and external components.
  • Communication Peripherals: Integrated communication modules include I2C, SPI, and EUSART, facilitating easy data exchange with other devices in a system.
  • Analog Features: With a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, a 5-bit Digital-to-Analog Converter (DAC), and two comparators, this microcontroller is well-suited for analog-intensive applications.
  • Temperature Range: The operational temperature range of -40°C to +85°C ensures stable performance in harsh environmental conditions.
  • Package: The PIC16F18446-I/SO comes in a small-outline (SO) package, making it ideal for space-constrained applications.
  • Power Management: With features like Power-Saving Sleep mode, Idle mode, and Peripheral Module Disable, it's designed for energy-efficient operation, critical for battery-powered or energy-sensitive projects.

Applications:

The PIC16F18446-I/SO is an excellent choice for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Smart Home Automation

In conclusion, the PIC16F18446-I/SO microcontroller by Microchip Technology is a highly capable component that balances performance, power efficiency, and versatility, making it an ideal choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess