PIC16F1847-E/SO Microcontroller
The PIC16F1847-E/SO is a high-performance microcontroller unit (MCU) from the renowned Microchip Technology. This versatile MCU is part of the expansive PIC16F family, known for its ease of use and flexibility in various applications. The PIC16F1847-E/SO is designed to cater to a wide range of embedded system applications, from automotive systems to consumer electronics, and industrial control systems.
Key Features:
- Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
- Flash Program Memory: 14KB (8K x 14)
- SRAM: 1KB
- Data EEPROM: 256 Bytes
- Speed: Up to 32MHz internal oscillator
- Integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels
- Two Comparators with selectable voltage reference
- Enhanced Capture/Compare/PWM (ECCP) module
- Serial Communication via EUSART, I²C, and SPI
- 25 I/O Pins and 2 additional timing interrupts
- Operating Voltage Range: 1.8V to 5.5V
- Temperature Range: -40°C to +85°C
The PIC16F1847-E/SO also boasts a range of power management features, including Power-saving Sleep mode, Idle mode, and wide operating voltage range, which make it ideal for battery-powered applications. Its on-board Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module supports serial communication, which is essential for IoT devices and other applications requiring connectivity.
This MCU comes in a 28-pin SOIC package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The combination of its robust feature set and small form factor makes the PIC16F1847-E/SO a go-to solution for designers looking to optimize their designs for performance and size.
Whether you're developing a simple DIY project or a complex industrial system, the PIC16F1847-E/SO from Microchip Technology provides the reliability and versatility needed to bring your innovations to life.