EN
  • EN
  • DE

PIC16F18877-E/P

Part No PIC16F18877-E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 56KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 56KB (32K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16F18877
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368831-PIC16F18877-E/P
Ultra Librarian 3D Model Ultra Librarian PIC16F18877-E/P CAD Model

Description

Microchip Technology's PIC16F18877-E/P Microcontroller

The PIC16F18877-E/P is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This 8-bit MCU, with an Enhanced Mid-range Core, offers a perfect blend of performance, power efficiency, and peripheral integration that makes it suitable for automation, consumer electronics, automotive, and Internet of Things (IoT) applications.

Key Features:

  • Core: The MCU features an Enhanced Mid-range 8-bit CPU with a linear program memory addressing up to 56 KB and up to 4 KB of RAM.
  • Operating Speed: It operates at a clock speed of up to 32 MHz, providing a robust platform for time-critical applications.
  • I/O Pins: The device includes 36 I/O pins, enabling a broad range of peripheral connections and user interfaces.
  • Peripherals: Integrated peripherals include Analog-to-Digital Converters (ADCs) with Computation (ADC2), multiple PWM outputs, Capture/Compare/PWM (CCP) modules, Complementary Waveform Generators (CWG), and a Zero-Cross Detect (ZCD) module.
  • Communication: Multiple communication interfaces are available, such as I2C, SPI, and EUSART, which provide serial connectivity with various devices.
  • Memory: The device offers self-write Flash program memory, which is a key feature for in-field updates and bootloader applications.
  • Power Management: With a range of power-saving modes, the PIC16F18877-E/P is designed for energy-efficient operations, making it ideal for battery-powered devices.

Additional Benefits:

The MCU is equipped with an internal oscillator, eliminating the need for external clock sources for many applications, thereby reducing system cost and complexity. Its extended temperature range ensures reliability across different environmental conditions. Moreover, the PIC16F18877-E/P is supported by Microchip’s MPLAB® Code Configurator (MCC) for simplified development and Microchip's comprehensive suite of development tools.

Package and Quality:

The PIC16F18877-E/P comes in a PDIP (Plastic Dual In-line Package) form factor, which is suitable for prototyping and easy handling in various development environments. Microchip Technology is known for its commitment to quality, and this MCU is no exception, offering long-term availability and support that engineers and developers can rely on.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7960 $52.1640
22+ $4.7557 $104.6254
33+ $4.6071 $152.0343
45+ $4.4585 $200.6325
59+ $4.3098 $254.2782
78+ $3.8640 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess