EN
  • EN
  • DE

PIC16F19175-I/PT

Part No PIC16F19175-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 31x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F19175
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1322684-PIC16F19175-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F19175-I/PT CAD Model

Description

Microchip Technology PIC16F19175-I/PT Microcontroller

The PIC16F19175-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and suitability for a wide range of applications. This MCU is part of the PIC16F family of microcontrollers that are well-known for their efficiency and reliability in both industrial and consumer electronic applications.

Key features of the PIC16F19175-I/PT include:

  • Core: The device is built around a high-performance 8-bit PIC core with a maximum clock speed of 32 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: It comes equipped with 28 KB of Flash memory for program storage and 2 KB of RAM for data, which is ample for a variety of complex applications.
  • I/O Pins: The microcontroller offers 36 I/O pins, allowing for flexible connection to peripherals and other components.
  • ADC: It features a 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels, making it ideal for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: The MCU includes multiple communication interfaces such as I2C, SPI, and EUSART, providing excellent connectivity options for serial communication.
  • Timers and CCP: Equipped with several timers, along with Capture/Compare/PWM (CCP) modules, it is well-suited for timing and control operations.
  • Operating Voltage: It operates at a voltage range of 2.3V to 5.5V, offering flexibility for different power supply designs.
  • Temperature Range: The device is operational over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

The PIC16F19175-I/PT is available in a 44-pin TQFP (Thin Quad Flat Package) which is ideal for space-constrained applications. Its enhanced features, including low-power modes and peripheral pin select (PPS) for improved I/O pin mapping flexibility, make it a versatile choice for applications such as automotive systems, home appliances, industrial control, and consumer electronics.

Developers can also take advantage of Microchip's extensive support and development ecosystem, including MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator, to streamline the development process and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,683 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess