Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
RAM Size 72 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F505
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F505-E/ST-NDR
Standard Package 96
Win Source Part Number 1319013-PIC16F505-E/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F505-E/ST CAD Model

Description

Microchip Technology PIC16F505-E/ST Microcontroller

The PIC16F505-E/ST is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications. This 8-bit CMOS microcontroller is packed with Microchip's PIC architecture and is known for its efficiency and reliability in embedded systems. The device comes in a compact TSSOP (Thin Shrink Small Outline Package) with 14 pins, making it suitable for space-constrained applications.

With its operating voltage range of 2.0V to 5.5V, the PIC16F505-E/ST is incredibly versatile and can be used in both low-power and standard applications. This makes it an excellent choice for battery-operated devices, as well as more robust electronic systems. The microcontroller features a 1.5KB of flash memory for program storage, which is ample space for many simple to moderately complex applications.

In addition to its program memory, the PIC16F505-E/ST offers 72 bytes of data RAM and 64 bytes of EEPROM, which can be used for data storage and retention across power cycles. This combination of memory options provides developers with the flexibility to create dynamic and adaptable applications.

The device boasts an internal oscillator, which eliminates the need for external clock components, thus reducing the overall bill of materials and simplifying circuit design. The microcontroller also supports a wide range of peripherals, including a 5-channel 8-bit Analog-to-Digital Converter (ADC), which is ideal for interfacing with analog sensors and converting their readings into digital values for processing.

Other features include two comparators, which can be used for real-time signal comparison, and an onboard timer, which is essential for time-related operations like pulse width modulation (PWM) or scheduling tasks. The PIC16F505-E/ST also has a programmable weak pull-up on each I/O pin, enhancing its interfacing capabilities with various input devices.

With its low power consumption, extensive set of peripherals, and small form factor, the PIC16F505-E/ST from Microchip Technology is a robust choice for designers looking to develop efficient and cost-effective embedded systems for a broad range of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention