EN
  • EN
  • DE

PIC16F636-I/P

Part No PIC16F636-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-PDIP
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, LVD, POR, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name PIC16F636
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F636-I/P-NDR, PIC16F636IP
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889493-PIC16F636-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F636-I/P CAD Model

Description

Product Overview: PIC16F636-I/P

The PIC16F636-I/P is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This versatile MCU is designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. Its robust architecture and extensive feature set make it an ideal choice for designers looking for a reliable and cost-effective solution.

Key Features

  • CPU: The PIC16F636-I/P boasts a powerful RISC architecture with a 14-bit instruction set, enabling efficient operation and rapid processing of commands.
  • Memory: This microcontroller is equipped with 1024 words of flash program memory, 64 bytes of SRAM, and 128 bytes of EEPROM data memory, providing ample space for application code and data storage.
  • I/O Pins: It offers 12 versatile input/output pins that can be configured for a variety of functions, including digital I/O, analog inputs, and PWM outputs.
  • Analog-to-Digital Converter: An integrated 10-bit ADC allows for precise measurement of analog signals, making the PIC16F636-I/P suitable for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers, including an 8-bit timer and two 16-bit timers, provide timing and measurement capabilities for complex timing operations.
  • Communication: The device supports serial communication through its USART module, facilitating easy data exchange with other microcontrollers, sensors, and peripherals.
  • Power-Saving Modes: With several power-saving modes, such as Sleep and Idle, the PIC16F636-I/P ensures energy efficiency, making it ideal for battery-powered applications.
  • Operating Voltage: It operates over a wide voltage range of 2.0V to 5.5V, providing flexibility in different power environments.

Package and Temperature Range

The PIC16F636-I/P comes in a PDIP-14 (Plastic Dual In-line Package) that simplifies the prototyping and PCB design process. It is designed to perform reliably in extended temperature ranges, from -40°C to +85°C, suiting harsh environmental conditions.

Applications

With its rich set of features, the PIC16F636-I/P is adept at handling applications such as:

  • Automotive systems
  • Home appliances
  • Consumer electronics
  • Industrial automation
  • Medical devices
  • Power management systems

The PIC16F636-I/P from Microchip Technology is a versatile, high-performance microcontroller that offers an optimal balance between power and functionality, making it an excellent choice for a wide range of embedded system applications.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7037 $51.7407
26+ $3.8595 $100.3470
41+ $3.7389 $153.2949
56+ $3.6183 $202.6248
72+ $3.4977 $251.8344
96+ $3.1358 $301.0368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess