Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254498-SN74HC132DBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC132DBLE CAD Model

Description

The SN74HC132DBLE is a high-performance, quadruple positive-NAND gate integrated circuit brought to you by Texas Instruments, a leader in the semiconductor industry. This device is part of the 74HC family and features Schmitt-trigger inputs that enhance its functionality by allowing it to transform slowly changing input signals into sharply defined, jitter-free output signals, making it ideal for applications that require input signal conditioning.

Key Features

  • Logic Type: The SN74HC132DBLE is a quadruple 2-input positive-NAND gate with Schmitt-trigger inputs.
  • Supply Voltage Range: It operates on a wide supply voltage range from 2V to 6V, making it compatible with most TTL and CMOS logic levels.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, ensuring adequate current for a variety of connected components.
  • Schmitt-Trigger Action: With Schmitt-trigger inputs, the IC provides a hysteresis effect, which offers immunity to noise and stable switching performance.
  • High Noise Immunity: Characterized for operation from -40°C to 85°C, the SN74HC132DBLE is suitable for demanding environments, providing reliable performance regardless of external conditions.
  • Packaging: The device is available in a DBLE package, which is a small-outline integrated circuit, providing a compact footprint for space-constrained applications.

Applications

The SN74HC132DBLE is versatile and can be used in a broad range of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free clock distribution
  • Logic circuitry
  • Industrial controls

Quality and Reliability

As with all Texas Instruments products, quality and reliability are paramount. The SN74HC132DBLE is designed and manufactured to meet the highest standards, ensuring it meets or exceeds industry requirements for performance and longevity.

Ordering Information

For detailed ordering and shipping information, please refer to the Texas Instruments website or contact your local Texas Instruments sales office. Ensure you reference the part number SN74HC132DBLE to get the exact specifications outlined in this description.

You May Also Be Interested in

Texas Instruments
Single 2-Input NAND Gate With Open-Drain Output
Need more? Email Us
ECAD model for SN74LVC1G38DBVRE4
AUK corp
NPN Silicon Power Transistor
Lowest to $0.2923
ECAD model for STD13005F
Vitesse
OC-48 (FEC) 16:1 SONET/SDH MUX with Clock Generator
Need more? Email Us
ECAD model for vsc8169QR
Micrel
3.3V/5V 3.2Gbps CML LOW-POWER LIMITING POST AMPLIFIER W/TTL LOS
Need more? Email Us
ECAD model for sy88973v
Sipex Corporation
+5V Powered Multi-Channel RS-232 Drivers/Receivers
Need more? Email Us
ECAD model for SP234AEP
Microchip Technology
P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 400V 0.125A SOT89-3
Lowest to $2.9546
ECAD model for TP2540N8-G
Texas Instruments
FAST-TRANSIENT-RESPONSE 1.5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 1.8V 1.5A 20HTSSOP
Lowest to $15.0789
ECAD model for TPS75318QPWPREP
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
Microchip Technology
N-Channel Enhancement-Mode Vertical DMOS FET | MOSFET N-CH 60V 300MA TO92-3
Need more? Email Us
ECAD model for TN2106N3-G

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention