Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 4V ~ 5.5V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC16F72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889501-PIC16F72-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F72-E/SO CAD Model

Description

Product Overview: PIC16F72-E/SO from Microchip Technology

The PIC16F72-E/SO is a versatile and powerful microcontroller designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular microcontroller is part of the renowned PIC16 family, which is well-known for its ease of use, reliability, and cost-effectiveness. The PIC16F72-E/SO is a perfect choice for a wide range of applications, from simple to complex projects in the industrial, automotive, consumer electronics, and telecommunication sectors.

Key Features:

  • Core: 8-bit PIC
  • Speed: Up to 20 MHz internal oscillator
  • Program Memory: 3.5KB (2K x 14) FLASH
  • Data Memory (RAM): 128 x 8 bytes
  • EEPROM: 128 x 8 bytes
  • I/O Pins: 22 with individual direction control
  • Timers: Two 8-bit and one 16-bit timer/counter
  • Communication Modules: USART, SPI, and I²C
  • ADC: 5-channel, 8-bit Analog-to-Digital Converter
  • Operating Voltage: 2.0V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Package: 28-pin SOIC

Advanced Features:

The PIC16F72-E/SO is equipped with advanced features that make it an excellent choice for complex tasks. It offers Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation. Additionally, it has a Brown-out Reset (BOR) function to protect against unexpected drops in power.

Applications:

This microcontroller's versatility allows it to be used in a variety of applications. It is ideal for automation systems, automotive applications, consumer electronics such as toys and appliances, and communication devices. The PIC16F72-E/SO is also a popular choice for hobbyists and educational purposes due to its ease of programming and robust feature set.

Support and Resources:

Microchip Technology provides extensive support and resources for the PIC16F72-E/SO, including datasheets, technical documentation, application notes, and software tools. Developers can take advantage of Microchip's MPLAB® Integrated Development Environment (IDE) and their comprehensive set of development tools to streamline the design process and bring products to market faster.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFN
Lowest to $11.5265
ECAD model for ATMEGA32U4-MUR
Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention