Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-SSOP
Win Source Part Number 061811-PIC16F873A-E/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F873A-E/SS CAD Model

Description

Microchip Technology PIC16F873A-E/SS Microcontroller

The PIC16F873A-E/SS is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a balance between performance and power consumption. This microcontroller features a robust architecture, enhanced flash program memory, and an extensive range of integrated peripherals, making it an ideal choice for a variety of electronic projects and products.

Key Features:

  • CPU: High-performance RISC CPU with a maximum operating speed of 20 MHz, providing the efficiency needed for quick and responsive operations.
  • Memory: Equipped with 7 KB of flash program memory, 192 bytes of EEPROM data memory, and 368 bytes of internal RAM, allowing for flexible data storage and management.
  • I/O Ports: 22 programmable I/O pins that can be used to interface with sensors, actuators, and other electronic components.
  • Timers: Includes two 8-bit timers and one 16-bit timer, perfect for precise event timing and pulse width modulation (PWM).
  • Analog-to-Digital Converter (ADC): 10-bit ADC with up to 5 input channels for accurate analog signal measurement.
  • Communication Peripherals: Features serial communication interfaces such as USART, SPI, and I²C for easy connectivity with other microcontrollers and peripheral devices.
  • Power-Saving Modes: Multiple power-saving modes, including Idle and Power-down modes, to enhance battery life in portable applications.
  • Package: Available in a compact SSOP (Shrink Small Outline Package) with 28 pins, providing a space-saving solution for PCB design.
  • Operating Voltage: Supports a wide voltage range from 2.0V to 5.5V, accommodating various power supplies and battery types.
  • Temperature Range: Operational across industrial temperature ranges, from -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The PIC16F873A-E/SS microcontroller is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Medical devices
  • Home automation
  • Office equipment

With its powerful features and versatile capabilities, the PIC16F873A-E/SS from Microchip Technology stands out as a top choice for designers and engineers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention