EN
  • EN
  • DE

PIC16F876AT-I/SS

Part No PIC16F876AT-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F876
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F876AT-I/SSDKR,PIC16F876AT-I/SSCT,PIC16F876AT-I/SS-NDR,PIC16F876AT-I/SSTR,PIC16F876AT-I/SS-ND
Standard Package 2,100
Win Source Part Number 1321972-PIC16F876AT-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F876AT-I/SS CAD Model

Description

The PIC16F876AT-I/SS is a high-performance, versatile microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This particular model is part of the renowned PIC16F family, which is well-known for its ease of use, reliability, and cost-effectiveness.

Key Features

  • Core: The device features a 14-bit instruction set architecture, which provides a balance between program memory size and execution speed.
  • Memory: It comes with 14 KB of flash program memory, 368 bytes of data memory (RAM), and 256 bytes of EEPROM, which is ample for various applications.
  • Speed: The MCU operates at a speed of up to 20 MHz, delivering the processing power necessary for time-sensitive tasks.
  • I/O Ports: It includes 22 I/O pins, which are highly flexible and can be configured for various input/output functions, enhancing the MCU's adaptability to different roles.
  • Peripherals: The PIC16F876AT-I/SS is equipped with a range of integrated peripherals such as timers, serial communication modules (USART), and 10-bit Analog-to-Digital Converter (ADC) channels, which simplify design and reduce the need for external components.
  • Power Efficiency: Designed for low-power consumption, it features Power-saving Sleep mode, Watchdog Timer, and on-chip voltage regulator, making it ideal for battery-powered devices.
  • Package: The device is available in an SSOP (Shrink Small Outline Package) with 28 pins, offering a compact footprint suitable for space-constrained applications.
  • Temperature Range: The industrial temperature range (-40°C to +85°C) ensures reliable operation under varying environmental conditions.

Applications

The PIC16F876AT-I/SS is an excellent choice for a variety of applications, including industrial control systems, automotive electronics, consumer products, and medical devices. Its robust feature set and programmability make it a go-to solution for designers looking for a dependable and flexible MCU.

Conclusion

Overall, the PIC16F876AT-I/SS from Microchip Technology is a powerful and versatile MCU that offers a perfect blend of performance, memory, and peripherals. Its compact package and comprehensive feature set make it an ideal choice for a multitude of embedded system applications where efficiency and reliability are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess