EN
  • EN
  • DE

PIC16F884T-I/ML

Part No PIC16F884T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44QFN / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC16F884
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1,600
Win Source Part Number 1319184-PIC16F884T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F884T-I/ML CAD Model

Description

Microchip Technology's PIC16F884T-I/ML Microcontroller

The PIC16F884T-I/ML is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide variety of embedded applications. This MCU is part of the well-known PIC16F family, which is renowned for its ease of use, reliability, and cost-effectiveness. The PIC16F884T-I/ML is specifically crafted to deliver high performance with low power consumption, making it an ideal choice for battery-powered or power-sensitive devices.

At the heart of the PIC16F884T-I/ML is a high-performance RISC CPU with a rich feature set. It operates at a maximum speed of 20 MHz and is equipped with 4KB of flash memory, 256 bytes of EEPROM, and 256 bytes of RAM. This combination of memory options provides ample space for complex programs and data storage, ensuring that designers have the flexibility to implement sophisticated functionalities.

The device comes in a compact 44-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments, making it suitable for industrial, automotive, and outdoor applications.

One of the key features of the PIC16F884T-I/ML is its rich set of peripherals. It includes:

  • 35 I/O pins that offer flexibility for interfacing with various external components
  • An integrated 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing for precise analog signal measurement
  • Two Capture/Compare/PWM (CCP) modules that facilitate advanced timing and control operations
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSART), providing serial communication capabilities
  • A Master Synchronous Serial Port (MSSP) module supporting SPI and I2C communication protocols

The MCU also features Power-Saving Sleep mode, Brown-out Reset (BOR), and an Extended Watchdog Timer (WDT), which contribute to the robustness and reliability of the system design. Additionally, with its in-circuit debugging capability, developers can streamline the development process, making debugging and programming more efficient.

Overall, the PIC16F884T-I/ML from Microchip Technology is a high-quality, feature-rich microcontroller that is well-suited for a diverse range of applications, from consumer electronics to industrial automation. Its combination of performance, integrated features, and power efficiency makes it a smart choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess