EN
  • EN
  • DE

PIC16F916T-E/ML

Part No PIC16F916T-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44/64-Pin Flash-Based, 8-Bit CMOS Microcontrollers with LCD Driver and nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348588-PIC16F916T-E/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F916T-E/ML CAD Model

Description

Product Overview: PIC16F916T-E/ML from Microchip Technology

The PIC16F916T-E/ML microcontroller is a high-performance, CMOS, fully-static, 8-bit device from Microchip Technology, designed for a broad range of applications. This microcontroller is part of the PIC16F family, which is renowned for its ease of use, flexibility, and cost-effectiveness. The PIC16F916T-E/ML is encapsulated in a 44-pin QFN (Quad Flat No-leads) package, offering a compact footprint for space-constrained applications.

Key Features

  • Processor Core: The device features a PIC16 architecture with a precision 8-bit CPU, providing a perfect balance between power consumption and performance.
  • Memory: It is equipped with 14 KB of flash program memory, 256 bytes of EEPROM data memory, and 368 bytes of RAM, which allows for efficient data handling and storage capabilities.
  • I/O and Peripherals: The microcontroller includes 35 I/O pins, a 10-bit analog-to-digital converter with up to 14 channels, two comparators, and a multitude of serial communication modules such as SPI, I2C, and AUSART for versatile connectivity options.
  • Timers: An array of timers including two 8-bit and one 16-bit timer enhances the flexibility for timing-related tasks.
  • PWM Modules: Enhanced Capture/Compare/PWM (ECCP) module with auto-shutdown and PWM steering ensures precise control in power-related applications.
  • Operating Voltage: The device operates within a voltage range of 2.0V to 5.5V, making it suitable for both low-power and standard applications.

Applications

The PIC16F916T-E/ML is ideal for an array of applications, including but not limited to consumer electronics, automotive systems, industrial automation, and embedded control systems. Its rich feature set and adaptability make it particularly well-suited for tasks that require robust I/O capabilities, analog interfacing, and precise timing and control.

Support and Resources

Microchip Technology provides extensive support for the PIC16F916T-E/ML with a comprehensive suite of development tools, including MPLAB X Integrated Development Environment (IDE), MPLAB Code Configurator, and a range of hardware development boards. Additionally, a vast library of application notes, sample code, and tutorials are available to assist developers in getting started with their projects swiftly and efficiently.

With its combination of performance, versatility, and support, the PIC16F916T-E/ML microcontroller is an excellent choice for designers looking to create sophisticated yet cost-effective solutions.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,989 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess