EN
  • EN
  • DE

PIC16HV616-I/ST

Part No PIC16HV616-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16HV616
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655378-PIC16HV616-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16HV616-I/ST CAD Model

Description

Microchip Technology's PIC16HV616-I/ST Microcontroller

The PIC16HV616-I/ST is a high-performance 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile microcontroller is well-suited for applications that require low-power operation, advanced communication, and precise control. With its enhanced features and capabilities, the PIC16HV616-I/ST stands out as a reliable and efficient solution for designers and engineers.

Key Features:

  • CPU: The device is built on Microchip's high-performance RISC architecture, providing a speedy and efficient processing core with a wide range of instructions to streamline application development.
  • Memory: It comes equipped with 3.5 KB of Flash program memory and 128 bytes of data EEPROM, ensuring ample space for complex programs and data storage.
  • I/O Pins: The microcontroller offers 12 I/O pins, which are highly configurable to suit various interfacing requirements, making it a flexible choice for many designs.
  • Timers: Multiple built-in timers, including an 8-bit timer and two 16-bit timers, provide accurate timing and measurement capabilities crucial for time-sensitive operations.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 8 channels allows for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Enhanced Power Management: The PIC16HV616-I/ST features an extended voltage range, allowing it to operate from 2.0V to 5.5V. This makes it ideal for battery-operated and portable applications where power efficiency is paramount.
  • Communication Peripherals: It includes communication modules such as a USART for serial communication, which can be configured for standard RS-232, RS-485, or as an SPI or I2C master/slave interface.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.
  • Packaging: The PIC16HV616-I/ST is available in a 14-pin TSSOP package, which is ideal for space-constrained applications.

Applications:

The microcontroller's rich feature set enables its use in a diverse array of applications, such as:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Home automation
  • Portable devices

Overall, the PIC16HV616-I/ST from Microchip Technology is a robust and versatile microcontroller that offers designers the flexibility and power to create innovative and efficient products across various industries.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7603 $52.6442
33+ $3.0854 $101.8182
51+ $2.9890 $152.4390
70+ $2.8926 $202.4820
90+ $2.7962 $251.6580
120+ $2.5069 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,456 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess