EN
  • EN
  • DE

MKE04Z128VLD4

Part No MKE04Z128VLD4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 44LQFP / MCU 32-bit ARM Cortex M0+ RISC 128KB Flash 3.3V/5V 44-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KE04
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 12x12b, D/A 2x6b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 788916-MKE04Z128VLD4
Popularity Medium
Supply and Demand Status Limited
Family Name MKE04Z128
Introduction Date March 11, 2014
ECCN 3A991.a.2
Country of Origin China , Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MKE04Z128VLD4 CAD Model

Description

NXP MKE04Z128VLD4 Microcontroller

The NXP MKE04Z128VLD4 is a robust and versatile 32-bit microcontroller designed to address the needs of a wide range of embedded applications. This microcontroller is part of NXP's Kinetis E series, which is known for its energy efficiency, high performance, and reliability. The MKE04Z128VLD4 is particularly well-suited for industrial control, automotive systems, and smart metering, among other applications.

Core Features

  • ARM Cortex-M0+ Core: At the heart of the MKE04Z128VLD4 is an ARM Cortex-M0+ core, which operates at up to 48 MHz, offering a balance between power consumption and processing capability.
  • Memory: The device comes equipped with 128 KB of flash memory and 16 KB of RAM, providing ample space for application code and data storage.
  • Communication Interfaces: It features multiple communication interfaces, including I2C, SPI, and UART, allowing for easy integration with a wide array of peripherals and sensors.

Enhanced Features

  • Robust Analog Capabilities: The microcontroller includes a variety of analog components such as a 12-bit ADC, a high-speed analog comparator, and a DAC interface, enabling precise control and measurement in embedded systems.
  • Timer/PWM: It also boasts a range of timing and control features, including multiple PWM channels and timer modules, which are essential for tasks that require precise timing and waveform generation.
  • Low Power Consumption: Designed for energy-sensitive applications, the MKE04Z128VLD4 supports various power-saving modes, which allow developers to balance performance with power efficiency.

Package and Temperature Range

The microcontroller is available in a 100 LQFP package, making it suitable for space-constrained applications. It operates within an industrial temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions.

Development Support

NXP provides comprehensive development support for the MKE04Z128VLD4 with its software and hardware tools, including the MCUXpresso IDE and software development kit (SDK), and compatibility with third-party development tools. This support accelerates the development process, from initial prototyping to final product deployment.

Whether you are designing an advanced industrial control system or a simple consumer device, the NXP MKE04Z128VLD4 microcontroller offers the features and reliability you need to bring your innovative ideas to life.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1684 $57.1788
15+ $6.7023 $100.5345
24+ $6.4928 $155.8272
32+ $6.2834 $201.0688
42+ $6.0740 $255.1080
56+ $5.4456 $304.9536
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,586 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess