EN
  • EN
  • DE

PIC16LC56A-04I/SO

Part No PIC16LC56A-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 18SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16LC56
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC56A-04I/SO-NDR
Standard Package 42
Win Source Part Number 1318896-PIC16LC56A-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC56A-04I/SO CAD Model

Description

Microchip Technology's PIC16LC56A-04I/SO Microcontroller

The PIC16LC56A-04I/SO is a high-performance, 8-bit microcontroller from Microchip Technology, designed with versatility and efficiency in mind. This particular model comes in a compact SOIC (Small Outline Integrated Circuit) package, making it an ideal choice for space-constrained applications. With an operating speed of 4 MHz (megahertz), it strikes a balance between power consumption and processing capability, suitable for a wide range of embedded systems.

Key Features:

  • CPU: The core of the PIC16LC56A-04I/SO is a powerful RISC architecture that allows for fast instruction execution, typically within a single clock cycle, enhancing the overall performance of the device.
  • Memory: It includes 1KB of onboard EEPROM (Electrically Erasable Programmable Read-Only Memory), which provides ample space for application code and data storage, while allowing for in-circuit reprogramming and data retention across power cycles.
  • I/O Pins: The device features 12 versatile input/output pins, which can be configured for various interfacing functions, enabling the microcontroller to communicate and control a wide array of peripherals.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme environmental conditions, making it suitable for industrial applications.
  • Power-Saving Modes: To optimize energy use, the PIC16LC56A-04I/SO includes power-saving modes such as Sleep and Idle, which significantly reduce the power consumption when the device is not in active use.
  • Oscillator: The microcontroller supports an external oscillator, providing flexibility in selecting the clock source for different application requirements.

Applications:

The PIC16LC56A-04I/SO is an adaptable microcontroller that can be used in a diverse range of applications such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Medical devices
  • Security systems

With its combination of performance, memory capacity, and robust I/O options, the PIC16LC56A-04I/SO from Microchip Technology is a reliable and cost-effective solution for designers looking to create sophisticated and power-sensitive electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess