EN
  • EN
  • DE

PIC16LC620A-04/P

Part No PIC16LC620A-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
Data RAM Size 96 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 1088574-PIC16LC620A-04/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LC620A-04/P CAD Model

Description

Microchip Technology PIC16LC620A-04/P Microcontroller

The Microchip PIC16LC620A-04/P is a powerful 8-bit microcontroller that combines intelligent peripherals with an easy-to-use development environment, making it an ideal choice for a wide range of applications. This particular model comes in a PDIP (Plastic Dual In-line Package) form factor, offering through-hole mounting for robust physical connections in various electronic projects.

Key Features:

  • CPU: The PIC16LC620A-04/P is built around a high-performance RISC CPU, featuring only 35 single-word instructions to learn. The simplicity of its instruction set enables rapid development and debugging for designers.
  • Operating Speed: It operates at a speed of up to 4 MHz, providing a good balance between power consumption and processing capability.
  • Program Memory: With 1K x 14 words of FLASH program memory, this microcontroller offers ample space for small to medium-sized applications.
  • Data Memory: It includes 64 bytes of data RAM and 128 bytes of EEPROM data memory, which is particularly useful for non-volatile storage needs.
  • I/O Ports: The device features 18 I/O pins that allow for flexible interfacing with external components, making it suitable for a variety of control applications.
  • Timers: Integrated into the microcontroller are two timers—an 8-bit timer and a 16-bit timer—that aid in time-related control tasks.
  • Power-Saving Modes: The PIC16LC620A-04/P supports multiple power-saving modes, including an idle mode and a power-down mode, which help to reduce power consumption when the device is not in active use.
  • On-Board Watchdog Timer: An inbuilt watchdog timer ensures system reliability by resetting the microcontroller in case of software anomalies or malfunctions.

Applications:

The versatility of the PIC16LC620A-04/P makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Home automation

Overall, the Microchip PIC16LC620A-04/P microcontroller is a reliable and cost-effective solution for designers looking to implement a robust control system with a modest footprint and power consumption.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess