EN
  • EN
  • DE

LPC4370FET256E

Part No LPC4370FET256E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 256LBGA / MCU 32-bit ARM Cortex M4/M0 RISC 64KB ROM 3.3V 256-Pin LBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC43xx
Packaging Tray
Core Processor ARM Cortex-M4/M0/M0
Core Size 32-Bit Tri-Core
Speed 204MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 164
Program Memory Type ROMless
RAM Size 282K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 16x10b, 6x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 256-LBGA
Manufacturer Package 256-LBGA (17x17)
Win Source Part Number 780020-LPC4370FET256E
Popularity Medium
Supply and Demand Status Limited
Family Name LPC4370FET256
Introduction Date October 21, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LPC4370FET256E CAD Model

Description

NXP LPC4370FET256E Microcontroller

The NXP LPC4370FET256E is a high-performance microcontroller that belongs to the LPC4300 series, which is renowned for its robust architecture, versatile features, and powerful multi-core system. This particular microcontroller is designed to cater to demanding applications that require a mix of high data processing capabilities and real-time performance.

The LPC4370FET256E integrates an ARM Cortex-M4 processor as its main CPU, which operates at frequencies of up to 204 MHz. This core is complemented by an ARM Cortex-M0 coprocessor and a Cortex-M0 subsystem, making the device an asymmetrical dual-core system. This unique configuration enables the microcontroller to handle complex tasks while maintaining low power consumption.

One of the standout features of the LPC4370FET256E is its extensive memory resources. It comes equipped with 282 KB of SRAM, which is partitioned across the main CPU and the coprocessor, allowing for efficient data management and multitasking. Additionally, the device offers 1 MB of on-chip flash memory for secure and reliable storage of firmware and application code.

The microcontroller also boasts a wide range of connectivity options. It includes High-speed USB 2.0 interfaces with on-chip PHY, multiple CAN interfaces, and a Serial GPIO (SGPIO) interface, which is particularly useful for handling high-speed serial data streams. The SGPIO interface can be configured for a variety of serial protocols, making the LPC4370FET256E highly adaptable to different communication needs.

For developers looking to implement advanced audio and signal processing, the LPC4370FET256E features a State Configurable Timer (SCT), which is highly flexible and can be used for complex waveform generation and capture. The device also includes an Event Recorder for real-time event monitoring and debugging, making development and troubleshooting more efficient.

The LPC4370FET256E comes in a compact LQFP-256 package, which is suitable for space-constrained applications. With its advanced architecture, ample memory, and rich set of peripherals, the NXP LPC4370FET256E microcontroller is an ideal choice for applications in industrial control, audio processing, communication gateways, and embedded audio applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9403 $51.8806
5+ $24.2986 $121.4930
7+ $23.4777 $164.3439
10+ $21.8359 $218.3590
12+ $21.0150 $252.1800
15+ $20.1941 $302.9115
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess