EN
  • EN
  • DE
  • IT

PIC16LC711-04/P

Part No PIC16LC711-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers with A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 68 x 8
Supply Voltage 2.5 V ~ 6 V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
RoHS State Request Verification
Win Source Part Number 1238073-PIC16LC711-04/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16LC711-04/P CAD Model

Description

Microchip Technology's PIC16LC711-04/P

The PIC16LC711-04/P is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a wide range of features and capabilities, designed by the renowned semiconductor manufacturer, Microchip Technology. This microcontroller is ideal for applications that require a compact design without compromising on power and functionality.

Key Features:

  • Core: The PIC16LC711-04/P is built around a powerful PIC architecture which is capable of executing a majority of instructions in just one machine cycle, with a few taking two cycles. This efficiency ensures optimal performance for a variety of applications.
  • Clock Speed: With a clock speed of 4 MHz, this microcontroller provides a solid balance between power consumption and processing speed, making it suitable for battery-operated and power-sensitive designs.
  • Program Memory: It comes with a generous 1.75 KB of on-board program memory, allowing for the storage of complex programs and routines.
  • Data Memory: The device includes 68 bytes of RAM and 64 bytes of EEPROM data memory, providing ample space for data storage and manipulation.
  • I/O Ports: The microcontroller features 13 I/O pins, giving developers the flexibility to connect a range of peripherals and to design versatile interfaces for various applications.
  • Timers: It is equipped with two timers, including an 8-bit timer and a 16-bit timer, which can be used for event counting, pulse generation, and time-based operations.
  • Analog-to-Digital Converter: An integrated 8-bit, 4-channel ADC allows for the conversion of analog signals to digital, making it perfect for interfacing with sensors and other analog devices.
  • Power-Saving Modes: The PIC16LC711-04/P supports several power-saving modes, including Sleep mode, to help reduce power consumption and extend battery life in portable applications.
  • Package: This microcontroller is available in a 18-pin PDIP (Plastic Dual In-line Package), ideal for prototyping and small-scale production.

Whether you are developing consumer electronics, automotive applications, or industrial control systems, the PIC16LC711-04/P offers a robust and versatile solution that can meet the demands of your embedded design projects.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess