EN
  • EN
  • DE

PIC16LC73A-04/SP

Part No PIC16LC73A-04/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SPDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC16LC73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC73A-04/SP-NDR, PIC16LC73A04SP
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889535-PIC16LC73A-04/SP
Ultra Librarian 3D Model Ultra Librarian PIC16LC73A-04/SP CAD Model

Description

Product Overview: PIC16LC73A-04/SP

The PIC16LC73A-04/SP is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile MCU is part of the PIC family, which is well-known for its robust architecture, wide range of features, and ease of use. The PIC16LC73A-04/SP is designed to cater to a broad spectrum of applications, ranging from simple to complex embedded systems.

Key Features

  • Core Processor: The device is built on the PIC architecture, which is highly efficient for a variety of applications.
  • Program Memory Size: It comes with a sufficient amount of flash memory, enabling the storage of complex programs and routines.
  • EEPROM Data Memory: The onboard EEPROM allows for easy data storage without the need for external memory components.
  • Operating Speed: With an operating speed of 4 MHz, the PIC16LC73A-04/SP provides a good balance between power consumption and processing capability.
  • I/O Count: A generous number of input/output (I/O) pins are available for interfacing with peripherals and other devices.
  • Communication Peripherals: It includes a range of communication interfaces such as serial communication for robust connectivity options.
  • Analog-to-Digital Converter (ADC): The built-in ADC allows the MCU to interface with analog sensors and devices, making it ideal for applications requiring sensor data acquisition.
  • Power Management: The low-power design ensures minimal power consumption, which is critical for battery-operated devices.
  • Temperature Range: This MCU operates within an industrial temperature range, making it suitable for harsh environments.
  • Package / Case: The PIC16LC73A-04/SP comes in a SP package, which is conducive for space-constrained applications.

Applications

The versatile nature of the PIC16LC73A-04/SP allows it to be employed in a multitude of applications, such as:

  • Automation and control systems
  • Consumer electronics
  • Automotive applications
  • Medical devices
  • Industrial equipment
  • Internet of Things (IoT) devices

With its array of features and reliable performance, the PIC16LC73A-04/SP from Microchip Technology is an excellent choice for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess