EN
  • EN
  • DE

PIC16LC73A-04I/SO

Part No PIC16LC73A-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16LC73
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC73A-04I/SOR,PIC16LC73A-04I/SOR-ND,PIC16LC73A-04I/SO-NDR
Standard Package 27
Win Source Part Number 1322605-PIC16LC73A-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC73A-04I/SO CAD Model

Description

Microchip Technology's PIC16LC73A-04I/SO Microcontroller

The PIC16LC73A-04I/SO is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This particular model comes in a compact SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications where board real estate is at a premium.

Key Features:

  • CPU: The core of the PIC16LC73A-04I/SO operates at a maximum speed of 4 MHz, providing a solid balance between power consumption and processing capability. Its Harvard architecture allows for fast instruction execution, with a typical instruction cycle time of 1µs at 4 MHz.
  • Memory: Equipped with 7 KB of flash program memory, the device offers ample space for application code. It also features 192 bytes of RAM for data storage and 192 bytes of EEPROM for non-volatile data retention, which is essential for applications that require data to be preserved between power cycles.
  • I/O and Peripherals: The microcontroller boasts 22 I/O pins, which can be configured for various digital interface requirements. Additionally, it includes a range of integrated peripherals such as a serial communication module for UART and SPI protocols, two 8-bit timers, one 16-bit timer, and an 8-channel 8-bit analog-to-digital converter (ADC), enhancing its utility in sensor interfacing and control applications.
  • Operating Conditions: The PIC16LC73A-04I/SO can operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. Its input voltage range is also designed to accommodate typical embedded system power supplies.
  • Power Management: Microchip's power-managing features include a Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), which help to maintain the microcontroller's stability and reliability across various operating conditions.
  • Programming and Debugging: In-system programming is supported, allowing for convenient updates to the application firmware. The device is also compatible with Microchip's MPLAB IDE for a streamlined development and debugging process.

The PIC16LC73A-04I/SO microcontroller is an excellent choice for designers looking for a robust, low-power solution for their embedded systems. Whether it's for automation, consumer electronics, or automotive applications, this Microchip MCU offers a blend of performance, power efficiency, and feature integration that can help bring innovative products to market faster.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess