EN
  • EN
  • DE

PIC16LC74A-04I/PQ

Part No PIC16LC74A-04I/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44MQFP / MCU 8-bit PIC RISC 7KB PROM 3.3V/5V 44-Pin MQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 2.5 V ~ 6 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 792020-PIC16LC74A-04I/PQ
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LC74
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LC74A-04I/PQ CAD Model

Description

The PIC16LC74A-04I/PQ is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile and powerful MCU is designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics. With its robust architecture and extensive feature set, the PIC16LC74A-04I/PQ is an ideal choice for designers looking for a reliable and cost-effective solution for their embedded projects.

Key Features:

  • Core Processor: PIC
  • Program Memory Size: 7KB (4K x 14)
  • Data Memory Size: 192 x 8
  • Speed: 4MHz
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Package / Case: 44-QFP
  • Number of I/O: 33
  • Supply Voltage: 2.5 V ~ 5.5 V
  • EEPROM Size: 128 x 8
  • Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
  • Connectivity: SPI, UART/USART

Advanced Capabilities:

The PIC16LC74A-04I/PQ is equipped with advanced features that include power-on reset (POR), device reset timer (DRT), and an oscillator start-up timer (OST) which contribute to its stable operation under varying conditions. Its brown-out detect/reset ensures the microcontroller operates reliably in environments where power supply levels are uncertain.

With its in-circuit serial programming (ICSP) capability, the PIC16LC74A-04I/PQ allows for convenient in-system programming. This means updates to the program memory can be made without removing the microcontroller from its application circuitry, saving time and resources during development and throughout the product lifecycle.

Applications:

The versatility of the PIC16LC74A-04I/PQ makes it suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Home appliances
  • Medical devices
  • Security systems

Whether you are developing a sophisticated industrial control system or a simple consumer electronic device, the PIC16LC74A-04I/PQ offers the performance, reliability, and ease of use required to bring your project to fruition.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess