EN
  • EN
  • DE

NGB15N41CLT4G

Part No NGB15N41CLT4G
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT N-CHAN 15A 410V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 440 V
Current - Collector (Ic) (Max) 15 A
Current - Collector Pulsed (Icm) 50 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 4.5V, 10A
Power - Max 107 W
Input Type Logic
Td (on/off) @ 25°C -/4µs
Test Condition 300V, 6.5A, 1kOhm
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number NGB15N
Standard Package 800 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 252903-NGB15N41CLT4G
Ultra Librarian 3D Model Ultra Librarian NGB15N41CLT4G CAD Model

Description

ON Semiconductor NGB15N41CLT4G IGBT

The ON Semiconductor NGB15N41CLT4G is a high-performance insulated gate bipolar transistor (IGBT) designed for a wide range of power electronics applications. This IGBT combines the simple gate-drive characteristics of a MOSFET with the high-current and low-saturation-voltage capability of a bipolar transistor, making it an ideal choice for high-efficiency power systems.

Key Features:

  • High Current Capability: The NGB15N41CLT4G is capable of delivering up to 15 A of continuous collector current (Ic), ensuring robust performance for demanding applications.
  • Low Saturation Voltage: With a typical collector-emitter saturation voltage (Vce(sat)) of just 2.3 V, this IGBT ensures low conduction losses, enhancing overall system efficiency.
  • High Input Impedance: This device features a high input impedance, which simplifies the gate drive design by reducing the power required to drive the transistor.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged fast recovery diode provides efficient free-wheeling capability, crucial for applications such as motor control, where inductive loads are common.
  • Temperature Resistant: It is designed to operate reliably over an extended temperature range, making it suitable for industrial environments.
  • Robust Design: The NGB15N41CLT4G is built to withstand rugged conditions and features a robust package that enhances its durability and longevity.

Applications:

The ON Semiconductor NGB15N41CLT4G is versatile and can be used in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • DC-AC Inverters for Solar Power Systems
  • Motor Drives and Inverters
  • Inductive Heating and Welding Equipment
  • Switch Mode Power Supplies (SMPS)

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability. The NGB15N41CLT4G IGBT is no exception, as it is manufactured to meet high standards, ensuring stable operation and a long service life for the products it is used in.

Whether you are designing an energy-efficient power converter or looking for a reliable switch for your motor drive application, the NGB15N41CLT4G from ON Semiconductor is a choice that offers performance, efficiency, and reliability.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8718 $58.4616
29+ $3.9975 $115.9275
45+ $3.8727 $174.2715
62+ $3.7480 $232.3760
80+ $3.6232 $289.8560
107+ $3.2479 $347.5253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess