EN
  • EN
  • DE

PIC16LCE625-04/P

Part No PIC16LCE625-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Part Number Series PIC16LCE625
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803892-PIC16LCE625-04/P
Ultra Librarian 3D Model Ultra Librarian PIC16LCE625-04/P CAD Model

Description

Product Overview: PIC16LCE625-04/P

The PIC16LCE625-04/P is a high-performance, low-power microcontroller from Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular microcontroller is part of the PIC16 family, which is renowned for its ease of use, flexibility, and cost-effectiveness, making it an ideal choice for a wide range of applications in various industries.

The PIC16LCE625-04/P operates at a voltage range of 2.5V to 5.5V, allowing for versatile power management and compatibility with both battery-powered and plugged-in applications. With a maximum CPU speed of 4MHz, this microcontroller provides a balanced performance for applications that require efficient power usage without sacrificing computational speed.

Key Features:

  • EEPROM Memory: The device comes with built-in EEPROM memory, providing reliable storage for critical data that must be preserved during power cycles.
  • I/O Ports: It features multiple general-purpose I/O ports that enable the microcontroller to interface with other peripherals, such as sensors, motors, and displays, enhancing its adaptability to various tasks.
  • Timer Modules: Equipped with timer modules, the PIC16LCE625-04/P can handle tasks that require precise timing and event counting, which is essential for applications like real-time monitoring and control systems.
  • Serial Communication: The microcontroller supports serial communication protocols, allowing for data exchange with other devices, which is crucial for building interconnected systems.

The PIC16LCE625-04/P is packaged in a PDIP (Plastic Dual In-line Package), which is widely used and easily handled in prototyping, educational environments, and small-scale production. Its through-hole mounting design ensures a strong mechanical bond to the PCB, which is preferable for applications that may be subject to physical stress or where manual assembly is required.

Whether you are developing consumer electronics, automotive systems, or IoT devices, the PIC16LCE625-04/P from Microchip Technology offers a robust and versatile microcontroller solution that can meet the demands of your innovative projects.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess