EN
  • EN
  • DE

PIC18F2431-I/MM

Part No PIC18F2431-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN-S (6x6)
Win Source Part Number 088343-PIC18F2431-I/MM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PIC18F2431-I/MM CAD Model

Description

Microchip Technology's PIC18F2431-I/MM Microcontroller

The PIC18F2431-I/MM is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, with a particular focus on motor control and sensor interfacing. This 28-pin device is part of the popular PIC18F family, known for its advanced features and versatile capabilities.

Key Features:

  • CPU: The core processor of the PIC18F2431-I/MM operates at a maximum speed of 40 MHz, providing robust processing capabilities for complex tasks. It is based on Microchip's advanced RISC architecture, which ensures efficient operation and high performance.
  • Program Memory: It comes with 16 KB of flash memory, which is ideal for storing application code. Flash technology allows for easy updates and reprogramming without the need for additional hardware.
  • RAM and EEPROM: This MCU includes 768 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory needs, allowing for parameter storage even after power-off.
  • I/O Pins: With 24 general-purpose I/O pins, the PIC18F2431-I/MM provides flexibility for interfacing with a wide range of external devices, sensors, and actuators.
  • Motor Control PWMs: It features specialized motor control Pulse Width Modulation (PWM) channels that are optimized for controlling various types of motors, providing precise speed and direction control.
  • Communication Interfaces: The MCU supports multiple communication protocols, including USART, SPI, and I2C, which are essential for data exchange with other devices and peripherals.
  • Analog-to-Digital Converter: A 10-bit, 5-channel Analog-to-Digital Converter (ADC) is integrated, which is perfect for reading analog sensor data and converting it into digital format for processing.
  • Temperature Range: The PIC18F2431-I/MM is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Package: It is available in a compact 28-pin QFN package, making it suitable for space-constrained applications.

The PIC18F2431-I/MM is an excellent choice for developers seeking a microcontroller with specialized motor control capabilities and a rich set of integrated features. Its robust design and comprehensive development support make it a go-to solution for a broad spectrum of industrial, automotive, and consumer applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5865 $52.7595
7+ $14.4300 $101.0100
11+ $13.9790 $153.7690
15+ $13.5281 $202.9215
20+ $13.0772 $261.5440
26+ $11.7244 $304.8344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess