EN
  • EN
  • DE

PIC18LF24K22T-I/ML

Part No PIC18LF24K22T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology | IC MCU 8BIT 16KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
The number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 768 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 19x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Family Part Number PIC18LF24K22
Manufacturer Pack Quantity 1,600
MSL Level 1 (Unlimited)
Win Source Part Number 726001-PIC18LF24K22T-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18LF24K22T-I/ML CAD Model

Description

Microchip Technology's PIC18LF24K22T-I/ML Microcontroller

The PIC18LF24K22T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, known for its remarkable efficiency and versatility. This MCU is part of the PIC18F family, which is well-regarded for its robust architecture and is particularly suitable for a wide range of applications including industrial control systems, automotive devices, consumer electronics, and medical equipment.

Key Features

  • Core: The device features a powerful PIC18 core with a maximum speed of 64 MHz, offering a perfect balance between power consumption and processing capability.
  • Memory: It is equipped with 16 KB of flash memory and 768 bytes of RAM, ensuring ample space for complex programs and data buffering.
  • I/O Pins: The MCU provides 25 general-purpose I/O pins, giving developers flexibility in interfacing with various peripherals and sensors.
  • ADC: It includes a 12-bit Analog-to-Digital Converter (ADC) with up to 17 channels, enabling precise analog signal measurements.
  • Communication Interfaces: The microcontroller supports multiple communication protocols such as SPI, I2C, and EUSART, allowing for seamless integration into a variety of systems.
  • Operating Voltage: The device operates at a low voltage range from 1.8V to 3.6V, making it suitable for battery-operated and power-sensitive applications.
  • Temperature Range: It is designed to function within an extended temperature range of -40°C to +85°C, ensuring reliability under harsh environmental conditions.
  • Packaging: The MCU comes in a 28-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications.

Advanced Peripherals

The PIC18LF24K22T-I/ML also boasts a range of advanced peripherals that enhance its functionality. These include multiple timers, comparators, and a Charge Time Measurement Unit (CTMU) for touch sensing applications. The inclusion of an Enhanced Capture/Compare/PWM (ECCP) module makes it particularly adept at handling complex timing and control tasks.

Power Management

With its nanoWatt XLP technology, the PIC18LF24K22T-I/ML excels in power management, offering features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and Programmable Brown-out Reset (BOR). These features ensure stable operation during power fluctuations and minimize power consumption during idle periods.

Overall, the PIC18LF24K22T-I/ML microcontroller from Microchip Technology is a robust and feature-rich solution designed to meet the demands of modern embedded systems. Its combination of power efficiency, extensive memory, and versatile peripherals make it a top choice for designers looking to develop sophisticated electronic products.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess